ScioSense B.V. Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose PCAP02AE

Description
Win Source Part Number: 1354321-PCAP02AE Category: Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose Package: Tape & Reel Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 32 pct. Type: Capacitance-to-Digit al Converter MSL Level: 1 (Unlimited) Mfr: ScioSense Series: PICOCAP® Product Status: Active Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-QFN (5x5) Base Product Number: PCAP02 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 2.1V ~ 3.6V Number of Channels: 8 Data Interface: I²C, SPI Sampling Rate (Per Second): 500k Voltage Supply Source: Single Supply
Request a Quote Datasheet
Description
Win Source Part Number: 1354321-PCAP02AE Category: Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose Package: Tape & Reel Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 32 pct. Type: Capacitance-to-Digit al Converter MSL Level: 1 (Unlimited) Mfr: ScioSense Series: PICOCAP® Product Status: Active Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-QFN (5x5) Base Product Number: PCAP02 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 2.1V ~ 3.6V Number of Channels: 8 Data Interface: I²C, SPI Sampling Rate (Per Second): 500k Voltage Supply Source: Single Supply
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose - 1354321-PCAP02AE - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose
1354321-PCAP02AE
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose 1354321-PCAP02AE
Win Source Part Number: 1354321-PCAP02AE Category: Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose Package: Tape & Reel Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 32 pct. Type: Capacitance-to-Digit al Converter MSL Level: 1 (Unlimited) Mfr: ScioSense Series: PICOCAP® Product Status: Active Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-QFN (5x5) Base Product Number: PCAP02 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 2.1V ~ 3.6V Number of Channels: 8 Data Interface: I²C, SPI Sampling Rate (Per Second): 500k Voltage Supply Source: Single Supply

Win Source Part Number: 1354321-PCAP02AE
Category: Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 32 pct.
Type: Capacitance-to-Digital Converter
MSL Level: 1 (Unlimited)
Mfr: ScioSense
Series: PICOCAP®
Product Status: Active
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-QFN (5x5)
Base Product Number: PCAP02
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 2.1V ~ 3.6V
Number of Channels: 8
Data Interface: I²C, SPI
Sampling Rate (Per Second): 500k
Voltage Supply Source: Single Supply

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - PCAP02AE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
PCAP02AE
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose PCAP02AE
IC CAP TO DGT CONVRT 500K 32QFN

IC CAP TO DGT CONVRT 500K 32QFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 1354321-PCAP02AE PCAP02AE
Product Name Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type SPI; I²C, SPI
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1904798 - RS Components, Ltd.
Specs
Interface Type 1-wire
Package Type Tdfn-ep
Features Single-Supply
View Details
Data Acquisition - Analog to Digital Converters (ADC) - AD574ASD - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details
Low Tempco Precision Voltage Reference Added to Integrating Dual Slope Front-end Analog Processor chip - ALD500RAU-10SEL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC20
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
ADC084S101 4 Channel, 500 ksps to 1 Msps, 8-Bit A/D Converter - ADC084S101CIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers