IC RFID READER 15-150KHZ 16QFN
IC RFID READER 15-150KHZ 16QFN
RFID Reader IC 15kHz ~ 150kHz 2.4V ~ 3.6V 16-VQFN Exposed Pad
| Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Network and Communication Chips | Network and Communication Chips | Network and Communication Chips |
| Product Number | AS3933-BQFT | AS3933-BQFT | AS3933-BQFT |
| Product Name | RF and Wireless - RFID, RF Access, Monitoring ICs | RFID, RF Access, Monitoring ICs | RFID, RF Access, Monitoring ICs |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Device Type | RFID Reader | Receiver | |
| Supply Voltage | Other; 2.4V ~ 3.6V | 3.6V; Other; 2.4V ~ 3.6V |