ScioSense B.V. Unclassified - AS-MLV-P2 AS-MLV-P2

Description
Manufacturer: ScioSense Win Source Part Number: 861965-AS-MLV-P2 Operating Temperature Range: 0°C ~ 50°C Features: Air Quality Sensor Voltage Package: Tray Part Status: Discontinued at Digi-Key Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 900 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.9960 Other Part Number: AS-MLV-P2DKRINACTIVE , AS-MLV-P2DKR, 500840004, AS-MLV-P2CT-ND, AS-MLV-P2TRINACTIVE, AS-MLV-P2CT, AS-MLV-P2DKR-ND, AS-MLV-P2TR-ND, AS-MLV-P2TR, ASMLVP2
Request a Quote
Description
Manufacturer: ScioSense Win Source Part Number: 861965-AS-MLV-P2 Operating Temperature Range: 0°C ~ 50°C Features: Air Quality Sensor Voltage Package: Tray Part Status: Discontinued at Digi-Key Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 900 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.9960 Other Part Number: AS-MLV-P2DKRINACTIVE , AS-MLV-P2DKR, 500840004, AS-MLV-P2CT-ND, AS-MLV-P2TRINACTIVE, AS-MLV-P2CT, AS-MLV-P2DKR-ND, AS-MLV-P2TR-ND, AS-MLV-P2TR, ASMLVP2
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Unclassified - AS-MLV-P2 - 861965-AS-MLV-P2 - Win Source Electronics
Laguna Hills, CA, United States
Unclassified - AS-MLV-P2
861965-AS-MLV-P2
Unclassified - AS-MLV-P2 861965-AS-MLV-P2
Manufacturer: ScioSense Win Source Part Number: 861965-AS-MLV-P2 Operating Temperature Range: 0°C ~ 50°C Features: Air Quality Sensor Voltage Package: Tray Part Status: Discontinued at Digi-Key Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 900 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.9960 Other Part Number: AS-MLV-P2DKRINACTIVE , AS-MLV-P2DKR, 500840004, AS-MLV-P2CT-ND, AS-MLV-P2TRINACTIVE, AS-MLV-P2CT, AS-MLV-P2DKR-ND, AS-MLV-P2TR-ND, AS-MLV-P2TR, ASMLVP2

Manufacturer: ScioSense
Win Source Part Number: 861965-AS-MLV-P2
Operating Temperature Range: 0°C ~ 50°C
Features: Air Quality Sensor Voltage
Package: Tray
Part Status: Discontinued at Digi-Key
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 900
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8543.70.9960
Other Part Number: AS-MLV-P2DKRINACTIVE, AS-MLV-P2DKR, 500840004, AS-MLV-P2CT-ND, AS-MLV-P2TRINACTIVE, AS-MLV-P2CT, AS-MLV-P2DKR-ND, AS-MLV-P2TR-ND, AS-MLV-P2TR, ASMLVP2

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 861965-AS-MLV-P2
Product Name Unclassified - AS-MLV-P2
Unlock Full Specs
to access all available technical data