Scientific Polymer Products, Inc. t-Butyl Catechol (tBC) Removal Column (Small) SDTR 7 - Each

Description
t-Butyl Catechol (tBC) Removal Column (Small) Catalog # : SDTR-7 Instructions : For instructions on use see Technical Bulletin TB-101 found in our Technical Library. Column Capacity : 14 ml Column Size : 11 x 150 mm Inhibitor Removal Capacity : 1L @ 100 ppm tBC Bed Volume : Approx 5 ml Max Recommended Flow Rate : 8 bed volumes/hr
Description
t-Butyl Catechol (tBC) Removal Column (Small) Catalog # : SDTR-7 Instructions : For instructions on use see Technical Bulletin TB-101 found in our Technical Library. Column Capacity : 14 ml Column Size : 11 x 150 mm Inhibitor Removal Capacity : 1L @ 100 ppm tBC Bed Volume : Approx 5 ml Max Recommended Flow Rate : 8 bed volumes/hr

Suppliers

Company
Product
Description
Supplier Links
Ontario, NY, USA
t-Butyl Catechol (tBC) Removal Column (Small)
SDTR 7 - Each
t-Butyl Catechol (tBC) Removal Column (Small) SDTR 7 - Each
t-Butyl Catechol (tBC) Removal Column (Small) Catalog # : SDTR-7 Instructions : For instructions on use see Technical Bulletin TB-101 found in our Technical Library. Column Capacity : 14 ml Column Size : 11 x 150 mm Inhibitor Removal Capacity : 1L @ 100 ppm tBC Bed Volume : Approx 5 ml Max Recommended Flow Rate : 8 bed volumes/hr

t-Butyl Catechol (tBC) Removal Column (Small)

Catalog # :SDTR-7
Instructions :For instructions on use see Technical Bulletin TB-101 found in our Technical Library.
Column Capacity :14 ml
Column Size :11 x 150 mm
Inhibitor Removal Capacity :1L @ 100 ppm tBC
Bed Volume :Approx 5 ml
Max Recommended Flow Rate :8 bed volumes/hr
Supplier's Site

Technical Specifications

  Scientific Polymer Products, Inc.
Product Category Chemical Additives and Agents
Product Number SDTR 7 - Each
Product Name t-Butyl Catechol (tBC) Removal Column (Small)
Function Inhibitor
Unlock Full Specs
to access all available technical data

Similar Products

Low Viscosity Polyaphaolefin (PAO) Base Stock - SpectraSyn™ 2 - ExxonMobil Chemical Company - Synthetic Base Stocks
ExxonMobil Chemical Company - Synthetic Base Stocks
Specs
Applications Oils & Fuels
Form & Features Liquids
View Details
Descalers - 8946941 - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Scale Inhibitor
View Details
Light-Curable Materials, Activators, 501-E-REV-A -  - Dymax
Specs
Applications Adhesives or Sealants
View Details
Diazo sachet -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
Specs
Function Surface Active Agent
View Details