Scientific Polymer Products, Inc. Hydroquinone (HQ) and Monomethyl Ether Hydroquinone (MEHQ) Removal Column (Small) SDHR 4 - Each

Description
Hydroquinone (HQ) and Monomethyl Ether Hydroquinone (MEHQ) Removal Column (Small) Catalog # : SDHR-4 Instructions : For instructions on use see Technical Bulletin TB-101 found in our Technical Library. Column Capacity : 14 ml Column Size : 11 x 150 mm Inhibitor Removal Capacity : 400 ml @ 100 ppm HQ Bed Volume : Approx 5 ml Max Recommended Flow Rate : 4 bed volumes/hr
Description
Hydroquinone (HQ) and Monomethyl Ether Hydroquinone (MEHQ) Removal Column (Small) Catalog # : SDHR-4 Instructions : For instructions on use see Technical Bulletin TB-101 found in our Technical Library. Column Capacity : 14 ml Column Size : 11 x 150 mm Inhibitor Removal Capacity : 400 ml @ 100 ppm HQ Bed Volume : Approx 5 ml Max Recommended Flow Rate : 4 bed volumes/hr

Suppliers

Company
Product
Description
Supplier Links
Ontario, NY, USA
Hydroquinone (HQ) and Monomethyl Ether Hydroquinone (MEHQ) Removal Column (Small)
SDHR 4 - Each
Hydroquinone (HQ) and Monomethyl Ether Hydroquinone (MEHQ) Removal Column (Small) SDHR 4 - Each
Hydroquinone (HQ) and Monomethyl Ether Hydroquinone (MEHQ) Removal Column (Small) Catalog # : SDHR-4 Instructions : For instructions on use see Technical Bulletin TB-101 found in our Technical Library. Column Capacity : 14 ml Column Size : 11 x 150 mm Inhibitor Removal Capacity : 400 ml @ 100 ppm HQ Bed Volume : Approx 5 ml Max Recommended Flow Rate : 4 bed volumes/hr

Hydroquinone (HQ) and Monomethyl Ether Hydroquinone (MEHQ) Removal Column (Small)

Catalog # :SDHR-4
Instructions :For instructions on use see Technical Bulletin TB-101 found in our Technical Library.
Column Capacity :14 ml
Column Size :11 x 150 mm
Inhibitor Removal Capacity :400 ml @ 100 ppm HQ
Bed Volume :Approx 5 ml
Max Recommended Flow Rate :4 bed volumes/hr
Supplier's Site

Technical Specifications

  Scientific Polymer Products, Inc.
Product Category Chemical Additives and Agents
Product Number SDHR 4 - Each
Product Name Hydroquinone (HQ) and Monomethyl Ether Hydroquinone (MEHQ) Removal Column (Small)
Function Inhibitor
Unlock Full Specs
to access all available technical data

Similar Products

Metallocene Polyalphaolefin Synthetic Base Stock - SpectraSyn Elite™ 300 - ExxonMobil Chemical Company - Synthetic Base Stocks
ExxonMobil Chemical Company - Synthetic Base Stocks
Specs
Applications Oils & Fuels
Form & Features Liquids
View Details
LUMIFLON™ Fluoropolymer Resins - LF-810 - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Applications Coatings or Paint; Industrial Maintenance, Transportation, Architectural, Alternative Energy
Form & Features Liquids
View Details
Escorene™ Ultra EVA - Escorene™ Ultra FL 00206 - ExxonMobil - Polyethylene Products
ExxonMobil - Polyethylene Products
Specs
Applications Adhesives or Sealants
View Details