Scientific Polymer Products, Inc. Ethoxylated (6) trimethylolpropane triacrylate M 272 - 100gm

Description
Ethoxylated (6) trimethylolpropane triacrylate Catalog # : M-272 CAS : 28961-43-5 Physical Form : Liquid Mw : 560 Density (g/cc) : 1.107 (25C) Refractive Index : 1.4691 Viscosity : 95cp (25C) Fp (F) : >200 TSCA : TSCA listed Inhibited with : 140ppm MEHQ Column : None
Description
Ethoxylated (6) trimethylolpropane triacrylate Catalog # : M-272 CAS : 28961-43-5 Physical Form : Liquid Mw : 560 Density (g/cc) : 1.107 (25C) Refractive Index : 1.4691 Viscosity : 95cp (25C) Fp (F) : >200 TSCA : TSCA listed Inhibited with : 140ppm MEHQ Column : None

Suppliers

Company
Product
Description
Supplier Links
Ontario, NY, USA
Ethoxylated (6) trimethylolpropane triacrylate
M 272 - 100gm
Ethoxylated (6) trimethylolpropane triacrylate M 272 - 100gm
Ethoxylated (6) trimethylolpropane triacrylate Catalog # : M-272 CAS : 28961-43-5 Physical Form : Liquid Mw : 560 Density (g/cc) : 1.107 (25C) Refractive Index : 1.4691 Viscosity : 95cp (25C) Fp (F) : >200 TSCA : TSCA listed Inhibited with : 140ppm MEHQ Column : None

Ethoxylated (6) trimethylolpropane triacrylate

Catalog # :M-272
CAS :28961-43-5
Physical Form :Liquid
Mw :560
Density (g/cc) :1.107 (25C)
Refractive Index :1.4691
Viscosity :95cp (25C)
Fp (F) :>200
TSCA :TSCA listed
Inhibited with :140ppm MEHQ
Column :None
Supplier's Site

Technical Specifications

  Scientific Polymer Products, Inc.
Product Category Monomers, Intermediates, and Base Polymers
Product Number M 272 - 100gm
Product Name Ethoxylated (6) trimethylolpropane triacrylate
Chemical Structure Monomer
Unlock Full Specs
to access all available technical data

Similar Products

Intermediates and Ingredients for Pharmaceuticals and Agrochemical Compounds -  - AGC Chemicals Americas, Inc.
Specs
Chemical Structure Monomer
Material Type Acrylic
Application Other; Pharmaceuticals
View Details
Conap™ Polyurethane Prepolymer - CONATHANE® RN-1503 - ACCRAbond, Inc.
Specs
Chemical Structure Prepolymer
End Product Elastomer
View Details
Specs
Chemical Structure Monomer
Material Type Acrylic
Density 1.08 g/cc (8.99 lbs/gal)
View Details