M 246 - 50GM -- VINYLTRIETHOXYSILANE
Scientific Polymer Products, Inc.
Vinyltriethoxysilane
M 246 - 50gm
Description
Vinyltriethoxysilane
Catalog # :
M-246
CAS :
78-08-0
Physical Form :
Liquid
Mw :
190.32
Density (g/cc) :
0.905 (25C)
Refractive Index :
1.397
Viscosity :
0.70cs (25C)
bp (C) :
160
Fp (F) :
111
Freezing Point (C) :
< 0
TSCA :
TSCA listed
Column :
None
Hazardous Class :
Flammable
Description
Vinyltriethoxysilane
Catalog # :
M-246
CAS :
78-08-0
Physical Form :
Liquid
Mw :
190.32
Density (g/cc) :
0.905 (25C)
Refractive Index :
1.397
Viscosity :
0.70cs (25C)
bp (C) :
160
Fp (F) :
111
Freezing Point (C) :
< 0
TSCA :
TSCA listed
Column :
None
Hazardous Class :
Flammable
Suppliers
Vinyltriethoxysilane
Catalog # :
M-246
CAS :
78-08-0
Physical Form :
Liquid
Mw :
190.32
Density (g/cc) :
0.905 (25C)
Refractive Index :
1.397
Viscosity :
0.70cs (25C)
bp (C) :
160
Fp (F) :
111
Freezing Point (C) :
< 0
TSCA :
TSCA listed
Column :
None
Hazardous Class :
Flammable
|
Vinyltriethoxysilane |
| Catalog # : | M-246 |
| CAS : | 78-08-0 |
| Physical Form : | Liquid |
| Mw : | 190.32 |
| Density (g/cc) : | 0.905 (25C) |
| Refractive Index : | 1.397 |
| Viscosity : | 0.70cs (25C) |
| bp (C) : | 160 |
| Fp (F) : | 111 |
| Freezing Point (C) : | < 0 |
| TSCA : | TSCA listed |
| Column : | None |
| Hazardous Class : | Flammable |
| |
Supplier's Site
Technical Specifications
|
Product Category
|
Monomers, Intermediates, and Base Polymers |
|
Product Number
|
M 246 - 50gm |
|
Product Name
|
Vinyltriethoxysilane |
|
Chemical Structure
|
Monomer
|
Unlock Full Specs
to access all available technical data
Similar Products
AGC Chemicals Americas, Inc.
Chemical Structure
Monomer
Material Type
Acrylic
Application
Other; Pharmaceuticals
View Details
Scientific Polymer Products, Inc.
Chemical Structure
Monomer
Material Type
Acrylic
Density
1.13 g/cc (9.44 lbs/gal)
View Details
Chemical Structure
Monomer
Material Type
Acid Containing (optional feature); Acrylic (optional feature); Caprolactam (optional feature); Hydroxy Containing (optional feature); Phenolics (optional feature); Phosphate Containing (optional feature); Styrenic (optional feature); Other (optional feature)
View Details