M 164 - 100GM -- 2-PHENYLETHYL METHACRYLATE
Scientific Polymer Products, Inc.
2-Phenylethyl methacrylate
M 164 - 100gm
Description
2-Phenylethyl methacrylate
Catalog # :
M-164
CAS :
3683-12-3
Physical Form :
Liquid
Mw :
190.20
Density (g/cc) :
0.9765 (20C)
Refractive Index :
1.5085
Viscosity :
< 3cp (20C)
bp (C) :
83 (0.5mm)
Fp (F) :
252
Inhibited with :
50ppm MEHQ
Column :
DHR-4
Description
2-Phenylethyl methacrylate
Catalog # :
M-164
CAS :
3683-12-3
Physical Form :
Liquid
Mw :
190.20
Density (g/cc) :
0.9765 (20C)
Refractive Index :
1.5085
Viscosity :
< 3cp (20C)
bp (C) :
83 (0.5mm)
Fp (F) :
252
Inhibited with :
50ppm MEHQ
Column :
DHR-4
Suppliers
2-Phenylethyl methacrylate
Catalog # :
M-164
CAS :
3683-12-3
Physical Form :
Liquid
Mw :
190.20
Density (g/cc) :
0.9765 (20C)
Refractive Index :
1.5085
Viscosity :
< 3cp (20C)
bp (C) :
83 (0.5mm)
Fp (F) :
252
Inhibited with :
50ppm MEHQ
Column :
DHR-4
|
2-Phenylethyl methacrylate |
| Catalog # : | M-164 |
| CAS : | 3683-12-3 |
| Physical Form : | Liquid |
| Mw : | 190.20 |
| Density (g/cc) : | 0.9765 (20C) |
| Refractive Index : | 1.5085 |
| Viscosity : | < 3cp (20C) |
| bp (C) : | 83 (0.5mm) |
| Fp (F) : | 252 |
| Inhibited with : | 50ppm MEHQ |
| Column : | DHR-4 |
| |
Supplier's Site
Technical Specifications
|
Product Category
|
Monomers, Intermediates, and Base Polymers |
|
Product Number
|
M 164 - 100gm |
|
Product Name
|
2-Phenylethyl methacrylate |
|
Chemical Structure
|
Monomer
|
Unlock Full Specs
to access all available technical data
Similar Products
AGC Chemicals Americas, Inc.
Chemical Structure
Monomer
Material Type
Acrylic
Application
Other; Pharmaceuticals
View Details
Mallard Creek Polymers, Inc.
Material Type
Acrylic; Styrenic
Viscosity
1200 cps
View Details
Chemical Structure
Prepolymer
Material Type
Polyol
End Product
Elastomer
View Details