M 155 - 10GM -- N-OCTYL ACRYLATE
Scientific Polymer Products, Inc.
n-Octyl acrylate
M 155 - 10gm
Description
n-Octyl acrylate
Catalog # :
M-155
CAS :
2499-59-4
Physical Form :
Liquid
Mw :
184.28
Density (g/cc) :
0.8760 (25C)
Refractive Index :
1.4350
bp (C) :
57 (0.5mm)
Fp (F) :
178
TSCA :
TSCA listed
Inhibited with :
400ppm MEHQ
Column :
DHR-4
Description
n-Octyl acrylate
Catalog # :
M-155
CAS :
2499-59-4
Physical Form :
Liquid
Mw :
184.28
Density (g/cc) :
0.8760 (25C)
Refractive Index :
1.4350
bp (C) :
57 (0.5mm)
Fp (F) :
178
TSCA :
TSCA listed
Inhibited with :
400ppm MEHQ
Column :
DHR-4
Suppliers
n-Octyl acrylate
Catalog # :
M-155
CAS :
2499-59-4
Physical Form :
Liquid
Mw :
184.28
Density (g/cc) :
0.8760 (25C)
Refractive Index :
1.4350
bp (C) :
57 (0.5mm)
Fp (F) :
178
TSCA :
TSCA listed
Inhibited with :
400ppm MEHQ
Column :
DHR-4
|
n-Octyl acrylate |
| Catalog # : | M-155 |
| CAS : | 2499-59-4 |
| Physical Form : | Liquid |
| Mw : | 184.28 |
| Density (g/cc) : | 0.8760 (25C) |
| Refractive Index : | 1.4350 |
| bp (C) : | 57 (0.5mm) |
| Fp (F) : | 178 |
| TSCA : | TSCA listed |
| Inhibited with : | 400ppm MEHQ |
| Column : | DHR-4 |
| |
Supplier's Site
Technical Specifications
|
Product Category
|
Monomers, Intermediates, and Base Polymers |
|
Product Number
|
M 155 - 10gm |
|
Product Name
|
n-Octyl acrylate |
|
Chemical Structure
|
Monomer
|
Unlock Full Specs
to access all available technical data
Similar Products
AGC Chemicals Americas, Inc.
Chemical Structure
Monomer
Material Type
Acrylic
Application
Other; Pharmaceuticals
View Details
Scientific Polymer Products, Inc.
Chemical Structure
Monomer
Material Type
Acrylic
Density
0.9400 g/cc (7.84 lbs/gal)
View Details
Chemical Structure
Monomer
Material Type
Acid Containing (optional feature); Acrylic (optional feature); Caprolactam (optional feature); Hydroxy Containing (optional feature); Phenolics (optional feature); Phosphate Containing (optional feature); Styrenic (optional feature); Other (optional feature)
View Details