M 138 - 200GM -- BENZYL METHACRYLATE
Scientific Polymer Products, Inc.
Benzyl methacrylate
M 138 - 200gm
Description
Benzyl methacrylate
Catalog # :
M-138
CAS :
2495-37-6
Physical Form :
Liquid
Mw :
176.21
Density (g/cc) :
1.04 (20C)
Refractive Index :
1.513
Viscosity :
4.4cp (20C)
bp (C) :
231
Fp (F) :
224
TSCA :
TSCA listed
Inhibited with :
50ppm MEHQ
Column :
DHR-4
Description
Benzyl methacrylate
Catalog # :
M-138
CAS :
2495-37-6
Physical Form :
Liquid
Mw :
176.21
Density (g/cc) :
1.04 (20C)
Refractive Index :
1.513
Viscosity :
4.4cp (20C)
bp (C) :
231
Fp (F) :
224
TSCA :
TSCA listed
Inhibited with :
50ppm MEHQ
Column :
DHR-4
Suppliers
Benzyl methacrylate
Catalog # :
M-138
CAS :
2495-37-6
Physical Form :
Liquid
Mw :
176.21
Density (g/cc) :
1.04 (20C)
Refractive Index :
1.513
Viscosity :
4.4cp (20C)
bp (C) :
231
Fp (F) :
224
TSCA :
TSCA listed
Inhibited with :
50ppm MEHQ
Column :
DHR-4
|
Benzyl methacrylate |
| Catalog # : | M-138 |
| CAS : | 2495-37-6 |
| Physical Form : | Liquid |
| Mw : | 176.21 |
| Density (g/cc) : | 1.04 (20C) |
| Refractive Index : | 1.513 |
| Viscosity : | 4.4cp (20C) |
| bp (C) : | 231 |
| Fp (F) : | 224 |
| TSCA : | TSCA listed |
| Inhibited with : | 50ppm MEHQ |
| Column : | DHR-4 |
| |
Supplier's Site
Technical Specifications
|
Product Category
|
Monomers, Intermediates, and Base Polymers |
|
Product Number
|
M 138 - 200gm |
|
Product Name
|
Benzyl methacrylate |
|
Chemical Structure
|
Monomer
|
Unlock Full Specs
to access all available technical data
Similar Products
AGC Chemicals Americas, Inc.
Chemical Structure
Monomer
Material Type
Acrylic
Application
Other; Pharmaceuticals
View Details
Scientific Polymer Products, Inc.
Chemical Structure
Monomer
Material Type
Acrylic
Density
1.02 g/cc (8.51 lbs/gal)
View Details
Mallard Creek Polymers, Inc.
Material Type
Styrenic
Viscosity
500 cps
View Details