899 - 100GM -- POLY(VINYL METHYL ETHER)
Scientific Polymer Products, Inc.
Poly(vinyl methyl ether)
899 - 100gm
Description
Poly(vinyl methyl ether)
Catalog # :
899
CAS :
9003-09-2
Physical Form :
35% Solids in water (Unit weight includes weight of solvent.)
Approx Mw :
200,000
Density (g/cc) :
1.05 (20C)
Refractive Index :
1.47
bp (C) :
100
TSCA :
TSCA listed
Tg (C) :
-34
Soluble in :
Alcohols, aromatic hydrocarbons, chlorinated hydrocarbons, esters, glycols, glycol esters, water
Description
Poly(vinyl methyl ether)
Catalog # :
899
CAS :
9003-09-2
Physical Form :
35% Solids in water (Unit weight includes weight of solvent.)
Approx Mw :
200,000
Density (g/cc) :
1.05 (20C)
Refractive Index :
1.47
bp (C) :
100
TSCA :
TSCA listed
Tg (C) :
-34
Soluble in :
Alcohols, aromatic hydrocarbons, chlorinated hydrocarbons, esters, glycols, glycol esters, water
Suppliers
Poly(vinyl methyl ether)
Catalog # :
899
CAS :
9003-09-2
Physical Form :
35% Solids in water (Unit weight includes weight of solvent.)
Approx Mw :
200,000
Density (g/cc) :
1.05 (20C)
Refractive Index :
1.47
bp (C) :
100
TSCA :
TSCA listed
Tg (C) :
-34
Soluble in :
Alcohols, aromatic hydrocarbons, chlorinated hydrocarbons, esters, glycols, glycol esters, water
|
Poly(vinyl methyl ether) |
| Catalog # : | 899 |
| CAS : | 9003-09-2 |
| Physical Form : | 35% Solids in water (Unit weight includes weight of solvent.) |
| Approx Mw : | 200,000 |
| Density (g/cc) : | 1.05 (20C) |
| Refractive Index : | 1.47 |
| bp (C) : | 100 |
| TSCA : | TSCA listed |
| Tg (C) : | -34 |
| Soluble in : | Alcohols, aromatic hydrocarbons, chlorinated hydrocarbons, esters, glycols, glycol esters, water |
| |
Supplier's Site
Technical Specifications
|
Product Category
|
Polymers and Plastic Resins |
|
Product Number
|
899 - 100gm |
|
Product Name
|
Poly(vinyl methyl ether) |
|
Type
|
Thermoplastic
|
Unlock Full Specs
to access all available technical data
Similar Products
Mitsui Chemicals America, Inc.
Type
Thermoplastic
Chemical System
Polyimide or Bismaleimide (BMI)
View Details
ExxonMobil - Polypropylene Products
Type
Thermoplastic
Chemical System
Polypropylene
Industry
Automotive; Repair or Construction; OEM or Industrial; Consumer, hygiene and packaging
View Details
ExxonMobil - Polyethylene Products
Type
Thermoplastic
Industry
Laminating
Melt Flow
6.00 g / 10 minutes
View Details
Type
CastingResin; Optical; Thermally cured
Form / Shape
Liquid
Chemical System
Epoxy
View Details