Scientific Polymer Products, Inc. Poly(isodecyl methacrylate) 220 - 50gm

Description
Poly(isodecyl methacrylate) Catalog # : 220 CAS : 37200-12-7 Physical Form : Solution in toluene (Unit weight does not include weight of solvent.) Approx Mw : 165,000 Fp (F) : 40 TSCA : TSCA listed Tg (C) : -41 Hazardous Class : Flammable Soluble in : Benzene, MEK, THF, toluene
Description
Poly(isodecyl methacrylate) Catalog # : 220 CAS : 37200-12-7 Physical Form : Solution in toluene (Unit weight does not include weight of solvent.) Approx Mw : 165,000 Fp (F) : 40 TSCA : TSCA listed Tg (C) : -41 Hazardous Class : Flammable Soluble in : Benzene, MEK, THF, toluene

Suppliers

Company
Product
Description
Supplier Links
Ontario, NY, USA
Poly(isodecyl methacrylate)
220 - 50gm
Poly(isodecyl methacrylate) 220 - 50gm
Poly(isodecyl methacrylate) Catalog # : 220 CAS : 37200-12-7 Physical Form : Solution in toluene (Unit weight does not include weight of solvent.) Approx Mw : 165,000 Fp (F) : 40 TSCA : TSCA listed Tg (C) : -41 Hazardous Class : Flammable Soluble in : Benzene, MEK, THF, toluene

Poly(isodecyl methacrylate)

Catalog # :220
CAS :37200-12-7
Physical Form :Solution in toluene (Unit weight does not include weight of solvent.)
Approx Mw :165,000
Fp (F) :40
TSCA :TSCA listed
Tg (C) :-41
Hazardous Class :Flammable
Soluble in :Benzene, MEK, THF, toluene
Supplier's Site

Technical Specifications

  Scientific Polymer Products, Inc.
Product Category Resins and Compounds
Product Number 220 - 50gm
Product Name Poly(isodecyl methacrylate)
Chemical System Acrylic or Polyacrylate
Unlock Full Specs
to access all available technical data

Similar Products

POLYPROPYLENE (PP) BLACK PELLETS - SG702 (2 LBS) - APSX, LLC
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polypropylene
View Details
Borated Polyethylene Pellets -  - MarShield
Specs
Form / Shape Pellets
Industry Radiation Shielding, Nuclear and Neutron Radiography Research and Test Reactors
View Details
ELAN-Cast® - E 88 Resin / C 89 Hardener - ELANTAS North America LLC
Specs
Type Thermally cured
Form / Shape Liquid
Chemical System Epoxy
View Details
Exact™ Plastomer Resins for Film Packaging - Exact™ 4049A - ExxonMobil - Polyethylene Products
Specs
Type Thermoplastic
Melt Flow 4.50 g / 10 minutes
View Details