Schweitzer Schaltsysteme AG Switch, Spdt, Latching, Round; Switch Operation Schweitzer 0041-2371

Description
SWITCH, SPDT, LATCHING, ROUND; Switch Operation:Off-On; Pushbutton Actuator Style:Round; Contact Configuration:SPDT; Product Range:EMF Series; Switch Terminals:Solder Lug; IP Rating:IP40, IP67; Contact Current Max:5A; Contact VoltageRoHS Compliant: Yes
Description
SWITCH, SPDT, LATCHING, ROUND; Switch Operation:Off-On; Pushbutton Actuator Style:Round; Contact Configuration:SPDT; Product Range:EMF Series; Switch Terminals:Solder Lug; IP Rating:IP40, IP67; Contact Current Max:5A; Contact VoltageRoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Switch, SPDT, Latching, Round (part number 24M9591) features a pushbutton actuator style and operates in an Off-On configuration. It is designed with a Single Pole Double Throw (SPDT) contact configuration, making it suitable for various applications requiring reliable switching. The switch terminals are solder lug type, facilitating easy installation. It has an IP rating of IP40 and IP67, indicating protection against dust and water ingress, respectively. The maximum contact current is rated at 5A, and it is RoHS compliant, ensuring it meets environmental standards. This switch is part of the EMF Series, making it a versatile choice for engineers looking for durable and efficient switching solutions.

Datasheet Summary
Powered by GS/AI

The Switch, SPDT, Latching, Round (part number 24M9591) features a pushbutton actuator style and operates in an Off-On configuration. It is designed with a Single Pole Double Throw (SPDT) contact configuration, making it suitable for various applications requiring reliable switching. The switch terminals are solder lug type, facilitating easy installation. It has an IP rating of IP40 and IP67, indicating protection against dust and water ingress, respectively. The maximum contact current is rated at 5A, and it is RoHS compliant, ensuring it meets environmental standards. This switch is part of the EMF Series, making it a versatile choice for engineers looking for durable and efficient switching solutions.

Suppliers

Company
Product
Description
Supplier Links
Switch, Spdt, Latching, Round; Switch Operation Schweitzer - 24M9591 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Spdt, Latching, Round; Switch Operation Schweitzer
24M9591
Switch, Spdt, Latching, Round; Switch Operation Schweitzer 24M9591
SWITCH, SPDT, LATCHING, ROUND; Switch Operation:Off-On; Pushbutton Actuator Style:Round; Contact Configuration:SPDT; Product Range:EMF Series; Switch Terminals:Solder Lug; IP Rating:IP40, IP67; Contact Current Max:5A; Contact VoltageRoHS Compliant: Yes

SWITCH, SPDT, LATCHING, ROUND; Switch Operation:Off-On; Pushbutton Actuator Style:Round; Contact Configuration:SPDT; Product Range:EMF Series; Switch Terminals:Solder Lug; IP Rating:IP40, IP67; Contact Current Max:5A; Contact VoltageRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 24M9591
Product Name Switch, Spdt, Latching, Round; Switch Operation Schweitzer
Switch Function Off-On
Unlock Full Specs
to access all available technical data

Similar Products

22mm Mushroom Push-Turn Buttons - 2AMLS1 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Push-Turn
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
ComEx Illuminated button - comex illuminated button - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 6.70E-4 HP
Base Material Thermoplastic / Plastic
View Details
Pushbutton - 359551 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
Switch Function Alternate Contact (Push-Push)
View Details