Schweitzer Schaltsysteme AG Switch, Spdt, Latching, Square; Switch Operation Schweitzer 0041-2361

Description
SWITCH, SPDT, LATCHING, SQUARE; Switch Operation:Off-On; Pushbutton Actuator Style:Square; Contact Configuration:SPDT; Product Range:EMF Series; Switch Terminals:Solder Lug; IP Rating:IP40, IP67; Contact Current Max:5A; Contact RoHS Compliant: Yes
Datasheet
Description
SWITCH, SPDT, LATCHING, SQUARE; Switch Operation:Off-On; Pushbutton Actuator Style:Square; Contact Configuration:SPDT; Product Range:EMF Series; Switch Terminals:Solder Lug; IP Rating:IP40, IP67; Contact Current Max:5A; Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Spdt, Latching, Square; Switch Operation Schweitzer - 24M9589 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Spdt, Latching, Square; Switch Operation Schweitzer
24M9589
Switch, Spdt, Latching, Square; Switch Operation Schweitzer 24M9589
SWITCH, SPDT, LATCHING, SQUARE; Switch Operation:Off-On; Pushbutton Actuator Style:Square; Contact Configuration:SPDT; Product Range:EMF Series; Switch Terminals:Solder Lug; IP Rating:IP40, IP67; Contact Current Max:5A; Contact RoHS Compliant: Yes

SWITCH, SPDT, LATCHING, SQUARE; Switch Operation:Off-On; Pushbutton Actuator Style:Square; Contact Configuration:SPDT; Product Range:EMF Series; Switch Terminals:Solder Lug; IP Rating:IP40, IP67; Contact Current Max:5A; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 24M9589
Product Name Switch, Spdt, Latching, Square; Switch Operation Schweitzer
Switch Function Off-On
Unlock Full Specs
to access all available technical data

Similar Products

22mm Mushroom Key-Release Buttons - 2AMLKB8 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Key Release
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
ComEx flex Illuminated Button Ex i - comexflex ex i illuminated button - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
Hardware - AT40745JD - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Pushbutton - 928721 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details