Schweitzer Schaltsysteme AG Switch, Dpdt, Latching, Rectangle; Switch Operation Schweitzer 0041-2352

Description
SWITCH, DPDT, LATCHING, RECTANGLE; Switch Operation:Off-On; Pushbutton Actuator Style:Rectangular; Contact Configuration:DPDT; Product Range:EMF Series; Switch Terminals:Solder Lug; IP Rating:IP40, IP67; Contact Current Max:5A; RoHS Compliant: Yes
Datasheet
Description
SWITCH, DPDT, LATCHING, RECTANGLE; Switch Operation:Off-On; Pushbutton Actuator Style:Rectangular; Contact Configuration:DPDT; Product Range:EMF Series; Switch Terminals:Solder Lug; IP Rating:IP40, IP67; Contact Current Max:5A; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Dpdt, Latching, Rectangle; Switch Operation Schweitzer - 24M9588 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Dpdt, Latching, Rectangle; Switch Operation Schweitzer
24M9588
Switch, Dpdt, Latching, Rectangle; Switch Operation Schweitzer 24M9588
SWITCH, DPDT, LATCHING, RECTANGLE; Switch Operation:Off-On; Pushbutton Actuator Style:Rectangular; Contact Configuration:DPDT; Product Range:EMF Series; Switch Terminals:Solder Lug; IP Rating:IP40, IP67; Contact Current Max:5A; RoHS Compliant: Yes

SWITCH, DPDT, LATCHING, RECTANGLE; Switch Operation:Off-On; Pushbutton Actuator Style:Rectangular; Contact Configuration:DPDT; Product Range:EMF Series; Switch Terminals:Solder Lug; IP Rating:IP40, IP67; Contact Current Max:5A; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 24M9588
Product Name Switch, Dpdt, Latching, Rectangle; Switch Operation Schweitzer
Switch Function Off-On
Unlock Full Specs
to access all available technical data

Similar Products

A3A Lighted Pushbutton Switch - A3AA-91A1-00D - Aratas America LLC
Specs
Switch Function Momentary Contact
Terminal Type PCB
View Details
Push Button Switches - 1758321 - RS Components, Ltd.
Specs
Actuator Specifications Push button
Switch Function Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT); Double pole double throw (dpdt)
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details