SCHURTER Inc Touchless Switch TTS

Description
Description Touchless momentary push button (MO¹) or as latching switch (LA) Protection against unintended switching Precise operating Potential free output contacts Laser lettering possible Vandal resistant Unique Selling Proposition Variable supply voltage, RGB with integrated series resistor High reliability Wiping and cleaning the surface does not trigger a switching operation Characteristics Housing made from stainless steel With ring illumination Wearless, no moving parts Attractive design Insensitive to water and rain
Request a Quote Datasheet
Description
Description Touchless momentary push button (MO¹) or as latching switch (LA) Protection against unintended switching Precise operating Potential free output contacts Laser lettering possible Vandal resistant Unique Selling Proposition Variable supply voltage, RGB with integrated series resistor High reliability Wiping and cleaning the surface does not trigger a switching operation Characteristics Housing made from stainless steel With ring illumination Wearless, no moving parts Attractive design Insensitive to water and rain
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Touchless Switch - TTS - SCHURTER Inc
Santa Rosa, CA, United States
Touchless Switch
TTS
Touchless Switch TTS
Description Touchless momentary push button (MO¹) or as latching switch (LA) Protection against unintended switching Precise operating Potential free output contacts Laser lettering possible Vandal resistant Unique Selling Proposition Variable supply voltage, RGB with integrated series resistor High reliability Wiping and cleaning the surface does not trigger a switching operation Characteristics Housing made from stainless steel With ring illumination Wearless, no moving parts Attractive design Insensitive to water and rain

Description

  • Touchless momentary push button (MO¹) or as latching switch (LA)
  • Protection against unintended switching
  • Precise operating
  • Potential free output contacts
  • Laser lettering possible
  • Vandal resistant

Unique Selling Proposition

  • Variable supply voltage, RGB with integrated series resistor
  • High reliability
  • Wiping and cleaning the surface does not trigger a switching operation

Characteristics

  • Housing made from stainless steel
  • With ring illumination
  • Wearless, no moving parts
  • Attractive design
  • Insensitive to water and rain
Supplier's Site Datasheet

Technical Specifications

  SCHURTER Inc
Product Category Touchless Switches
Product Number TTS
Product Name Touchless Switch
Base Material Metal
Features Illuminated
Diameter 0.8661 inch (22 mm)
AC Voltage Rating 42 volts
Unlock Full Specs
to access all available technical data