SCHURTER Inc Circuit Breaker, Thermal, 1P, 250V, 6A; Product Range Schurter TS-710-6

Description
CIRCUIT BREAKER, THERMAL, 1P, 250V, 6A; Product Range:TS-710 Series; Current Rating:6A; No. of Poles:1 Pole; Voltage Rating VDC:32VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:Panel RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BREAKER, THERMAL, 1P, 250V, 6A; Product Range:TS-710 Series; Current Rating:6A; No. of Poles:1 Pole; Voltage Rating VDC:32VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:Panel RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Thermal, 1P, 250V, 6A; Product Range Schurter - 91F6152 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal, 1P, 250V, 6A; Product Range Schurter
91F6152
Circuit Breaker, Thermal, 1P, 250V, 6A; Product Range Schurter 91F6152
CIRCUIT BREAKER, THERMAL, 1P, 250V, 6A; Product Range:TS-710 Series; Current Rating:6A; No. of Poles:1 Pole; Voltage Rating VDC:32VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:Panel RoHS Compliant: Yes

CIRCUIT BREAKER, THERMAL, 1P, 250V, 6A; Product Range:TS-710 Series; Current Rating:6A; No. of Poles:1 Pole; Voltage Rating VDC:32VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:Panel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 91F6152
Product Name Circuit Breaker, Thermal, 1P, 250V, 6A; Product Range Schurter
Rated AC Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor Protection - 1221342 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Motor Circuit Protection
View Details
Din Rail Mount Circuit Breaker - 32273926 - Radwell International
Specs
Rated AC Voltage 415 volts
Rated Current 4 amps
Number of Poles 1
View Details
Circuit Breaker - 82910081 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 15 amps
Approvals / Ratings CE
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details