SCHURTER Inc Circuit Breaker, Thermal, 1P, 250V, 4A; Product Range Schurter TS-710-4

Description
CIRCUIT BREAKER, THERMAL, 1P, 250V, 4A; Product Range:TS-710 Series; Current Rating:4A; No. of Poles:1 Pole; Voltage Rating VDC:32VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:Panel RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BREAKER, THERMAL, 1P, 250V, 4A; Product Range:TS-710 Series; Current Rating:4A; No. of Poles:1 Pole; Voltage Rating VDC:32VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:Panel RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Thermal, 1P, 250V, 4A; Product Range Schurter - 91F6150 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal, 1P, 250V, 4A; Product Range Schurter
91F6150
Circuit Breaker, Thermal, 1P, 250V, 4A; Product Range Schurter 91F6150
CIRCUIT BREAKER, THERMAL, 1P, 250V, 4A; Product Range:TS-710 Series; Current Rating:4A; No. of Poles:1 Pole; Voltage Rating VDC:32VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:Panel RoHS Compliant: Yes

CIRCUIT BREAKER, THERMAL, 1P, 250V, 4A; Product Range:TS-710 Series; Current Rating:4A; No. of Poles:1 Pole; Voltage Rating VDC:32VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:Panel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 91F6150
Product Name Circuit Breaker, Thermal, 1P, 250V, 4A; Product Range Schurter
Rated AC Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 2946-8000-0099/0000-4163-ND - DigiKey
Specs
Rated Current 8 amps
Features Trip Indicator
Text for Mounting Holder
View Details
Thermal Breakers - 1229296 - RS Components, Ltd.
RS Components, Ltd.
Specs
Trip System Type Thermal Magnetic; Thermal Magnetic
Number of Poles 1
Text for Mounting Panel mount
View Details
Circuit Breaker - 82910161 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 10 amps
Approvals / Ratings CE
View Details
Circuit Breakers - 723-209-2-1-66F-4-8-2-ND - DigiKey
Specs
Rated Current 2 amps
Trip System Type Magnetic Hydraulic
Features Trip Indicator
View Details