SCHURTER Inc Circuit Breaker, Thermal, 1P, 250V, 16A; Product Range Schurter TS-710-16

Description
CIRCUIT BREAKER, THERMAL, 1P, 250V, 16A; Product Range:TS-710 Series; Current Rating:16A; No. of Poles:1 Pole; Voltage Rating VDC:32VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:Panel RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BREAKER, THERMAL, 1P, 250V, 16A; Product Range:TS-710 Series; Current Rating:16A; No. of Poles:1 Pole; Voltage Rating VDC:32VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:Panel RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Thermal, 1P, 250V, 16A; Product Range Schurter - 91F6157 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal, 1P, 250V, 16A; Product Range Schurter
91F6157
Circuit Breaker, Thermal, 1P, 250V, 16A; Product Range Schurter 91F6157
CIRCUIT BREAKER, THERMAL, 1P, 250V, 16A; Product Range:TS-710 Series; Current Rating:16A; No. of Poles:1 Pole; Voltage Rating VDC:32VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:Panel RoHS Compliant: Yes

CIRCUIT BREAKER, THERMAL, 1P, 250V, 16A; Product Range:TS-710 Series; Current Rating:16A; No. of Poles:1 Pole; Voltage Rating VDC:32VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:Panel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 91F6157
Product Name Circuit Breaker, Thermal, 1P, 250V, 16A; Product Range Schurter
Rated AC Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

10A Circuit Breaker - 82910090 - Interpower
Specs
Rated AC Voltage 240 volts
Rated Current 10 amps
Rated Breaking Capacity 10 amps
View Details
Single Pole Supplementary C-Trip Circuit Breakers - 1CU16R - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 16 amps
Trip System Type Thermal Magnetic
View Details
3 suppliers
Circuit Breakers - A-0710W -  - VICFUSE
Specs
Rated AC Voltage 125 to 250 volts
Rated DC Voltage 32 volts
Rated Current 2 to 20 amps
View Details
Motor Protection - 1221346 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Motor Circuit Protection
View Details