SCHURTER Inc Circuit Breaker;Therm;Push;Cur-Rtg 12A;Panel;1 Pole;Vol-Rtg 125VAC;11.1x10.3mm TS-709-12

Description
125 V, Panel Mount Type, Circuit Breaker The TS-Line consists of a series of low cost thermally operated CBEs available in three frame sizes for rated currents up to 40 A. They are intended to provide protection against sustained overloads. All CBEs of the TS-Line use a thermo-bimetal to simulate the thermal behavior of the protected components, which could be conductors in wiring, motors, transformers etc. The snap-action type of bimetal opens the contact when the temperature of the bimetal has reached a certain threshold level. The circuit will then remain open unless the reset (or ON-) button is permanently depressed. In this case the snap-action contact will momentarily reclose until the bimetal has reached its trip-temperature again and effects the automatic opening operation. This behavior is termed “cycling trip-free”. The “cycling” indicates the momentary re-closings which do occur, the “trip-free” indicates that the opening operation of the contacts can not be prevented by pressing the ON or the RESET button. Every CBE of the TS-Line can well cope with overload currents up to 6 times the rated currents without any back-up assistance. If the fault current could be higher, CBEs require back-up protection. In many instances, this back-up protection is provided by the protective devices of the building installation. The TS-Line is designed for automatic interruption and non-automatic (manual) resetting only (R-Type CBEs). They utilize a reliable snap-action bimetal to achieve the automatic opening operation and quick connect terminals for easy connection. The TS-709 line is a push to reset type CBE for panel mounting (threaded neck). Its strong points are the small size and the attractive price. Rated current are from 3 A to 16 A. They are intended to provide protection against sustained overloads. All CBEs of the TS-line use a thermo-bimetal to simulate the thermal behavior of the protected components, which could be conductors in wiring, motors, transformers etc. Every CBE of the
Description
125 V, Panel Mount Type, Circuit Breaker The TS-Line consists of a series of low cost thermally operated CBEs available in three frame sizes for rated currents up to 40 A. They are intended to provide protection against sustained overloads. All CBEs of the TS-Line use a thermo-bimetal to simulate the thermal behavior of the protected components, which could be conductors in wiring, motors, transformers etc. The snap-action type of bimetal opens the contact when the temperature of the bimetal has reached a certain threshold level. The circuit will then remain open unless the reset (or ON-) button is permanently depressed. In this case the snap-action contact will momentarily reclose until the bimetal has reached its trip-temperature again and effects the automatic opening operation. This behavior is termed “cycling trip-free”. The “cycling” indicates the momentary re-closings which do occur, the “trip-free” indicates that the opening operation of the contacts can not be prevented by pressing the ON or the RESET button. Every CBE of the TS-Line can well cope with overload currents up to 6 times the rated currents without any back-up assistance. If the fault current could be higher, CBEs require back-up protection. In many instances, this back-up protection is provided by the protective devices of the building installation. The TS-Line is designed for automatic interruption and non-automatic (manual) resetting only (R-Type CBEs). They utilize a reliable snap-action bimetal to achieve the automatic opening operation and quick connect terminals for easy connection. The TS-709 line is a push to reset type CBE for panel mounting (threaded neck). Its strong points are the small size and the attractive price. Rated current are from 3 A to 16 A. They are intended to provide protection against sustained overloads. All CBEs of the TS-line use a thermo-bimetal to simulate the thermal behavior of the protected components, which could be conductors in wiring, motors, transformers etc. Every CBE of the

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker;Therm;Push;Cur-Rtg 12A;Panel;1 Pole;Vol-Rtg 125VAC;11.1x10.3mm - 70159946 - Allied Electronics, Inc.
Fort Worth, TX, USA
Circuit Breaker;Therm;Push;Cur-Rtg 12A;Panel;1 Pole;Vol-Rtg 125VAC;11.1x10.3mm
70159946
Circuit Breaker;Therm;Push;Cur-Rtg 12A;Panel;1 Pole;Vol-Rtg 125VAC;11.1x10.3mm 70159946
125 V, Panel Mount Type, Circuit Breaker The TS-Line consists of a series of low cost thermally operated CBEs available in three frame sizes for rated currents up to 40 A. They are intended to provide protection against sustained overloads. All CBEs of the TS-Line use a thermo-bimetal to simulate the thermal behavior of the protected components, which could be conductors in wiring, motors, transformers etc. The snap-action type of bimetal opens the contact when the temperature of the bimetal has reached a certain threshold level. The circuit will then remain open unless the reset (or ON-) button is permanently depressed. In this case the snap-action contact will momentarily reclose until the bimetal has reached its trip-temperature again and effects the automatic opening operation. This behavior is termed “cycling trip-free”. The “cycling” indicates the momentary re-closings which do occur, the “trip-free” indicates that the opening operation of the contacts can not be prevented by pressing the ON or the RESET button. Every CBE of the TS-Line can well cope with overload currents up to 6 times the rated currents without any back-up assistance. If the fault current could be higher, CBEs require back-up protection. In many instances, this back-up protection is provided by the protective devices of the building installation. The TS-Line is designed for automatic interruption and non-automatic (manual) resetting only (R-Type CBEs). They utilize a reliable snap-action bimetal to achieve the automatic opening operation and quick connect terminals for easy connection. The TS-709 line is a push to reset type CBE for panel mounting (threaded neck). Its strong points are the small size and the attractive price. Rated current are from 3 A to 16 A. They are intended to provide protection against sustained overloads. All CBEs of the TS-line use a thermo-bimetal to simulate the thermal behavior of the protected components, which could be conductors in wiring, motors, transformers etc. Every CBE of the

125 V, Panel Mount Type, Circuit Breaker
The TS-Line consists of a series of low cost thermally operated CBEs available in three frame sizes for rated currents up to 40 A. They are intended to provide protection against sustained overloads. All CBEs of the TS-Line use a thermo-bimetal to simulate the thermal behavior of the protected components, which could be conductors in wiring, motors, transformers etc. The snap-action type of bimetal opens the contact when the temperature of the bimetal has reached a certain threshold level. The circuit will then remain open unless the reset (or ON-) button is permanently depressed. In this case the snap-action contact will momentarily reclose until the bimetal has reached its trip-temperature again and effects the automatic opening operation. This behavior is termed “cycling trip-free”. The “cycling” indicates the momentary re-closings which do occur, the “trip-free” indicates that the opening operation of the contacts can not be prevented by pressing the ON or the RESET button.
Every CBE of the TS-Line can well cope with overload currents up to 6 times the rated currents without any back-up assistance. If the fault current could be higher, CBEs require back-up protection. In many
instances, this back-up protection is provided by the protective devices of the building installation.
The TS-Line is designed for automatic interruption and non-automatic (manual) resetting only (R-Type CBEs). They utilize a reliable snap-action bimetal to achieve the automatic opening operation and quick connect terminals for easy connection.
The TS-709 line is a push to reset type CBE for panel mounting (threaded neck). Its strong points are the small size and the attractive price. Rated current are from 3 A to 16 A.
They are intended to provide protection against sustained overloads. All CBEs of the TS-line use a thermo-bimetal to simulate the thermal behavior of the protected components, which could be conductors in wiring, motors, transformers etc. Every CBE of the

Supplier's Site
Circuit Breaker, Thermal, 1P, 250V, 12A; Product Range Schurter - 88K1260 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal, 1P, 250V, 12A; Product Range Schurter
88K1260
Circuit Breaker, Thermal, 1P, 250V, 12A; Product Range Schurter 88K1260
CIRCUIT BREAKER, THERMAL, 1P, 250V, 12A; Product Range:TS-709 Series; Current Rating:12A; No. of Poles:1 Pole; Voltage Rating VDC:32VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:Panel; Operating Voltage:250V RoHS Compliant: Yes

CIRCUIT BREAKER, THERMAL, 1P, 250V, 12A; Product Range:TS-709 Series; Current Rating:12A; No. of Poles:1 Pole; Voltage Rating VDC:32VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:Panel; Operating Voltage:250V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers
Product Number 70159946 88K1260
Product Name Circuit Breaker;Therm;Push;Cur-Rtg 12A;Panel;1 Pole;Vol-Rtg 125VAC;11.1x10.3mm Circuit Breaker, Thermal, 1P, 250V, 12A; Product Range Schurter
Rated AC Voltage 125 volts 250 volts
Rated Current 12 amps 12 amps
Trip System Type Thermal
Number of Poles 1 1
Unlock Full Specs
to access all available technical data

Similar Products

MCBs - 1444949 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rated AC Voltage 400 volts
Rated Current 10 amps
Rated Breaking Capacity 6000 amps
View Details
Circuit Breakers - 486-2340-ND - DigiKey
Specs
Rated Current 3 amps
Trip System Type Thermal Magnetic
Mounting Style Din Rail Mounted
View Details
Electronic circuit breaker - 787-3861/100-000 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
3 suppliers
Circuit Breakers - A-0707X -  - VICFUSE
Specs
Rated AC Voltage 125 to 250 volts
Rated DC Voltage 65 volts
Rated Current 5 to 30 amps
View Details