SCHURTER Inc Circuit Breakers TS-701-HT-5

Description
Circuit Breaker Thermal 5A 250V AC 50V DC Push to Reset Panel Mount
Request a Quote Datasheet
Description
Circuit Breaker Thermal 5A 250V AC 50V DC Push to Reset Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 486-2940-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
486-2940-ND
Circuit Breakers 486-2940-ND
Circuit Breaker Thermal 5A 250V AC 50V DC Push to Reset Panel Mount

Circuit Breaker Thermal 5A 250V AC 50V DC Push to Reset Panel Mount

Buy Now Datasheet
Circuit Breaker;Therm;Push;Cur-Rtg 5A;Panel;1 Pole;Quick Connect Snap;9.7x8.9mm - 70159924 - Allied Electronics, Inc.
Fort Worth, TX, USA
Circuit Breaker;Therm;Push;Cur-Rtg 5A;Panel;1 Pole;Quick Connect Snap;9.7x8.9mm
70159924
Circuit Breaker;Therm;Push;Cur-Rtg 5A;Panel;1 Pole;Quick Connect Snap;9.7x8.9mm 70159924
250 V (UL 1077), 125 V (CSA C22, 2), Single Pole, Circuit Breaker The TS-Line consists of a series of low cost thermally operated CBEs available in three frame sizes for rated currents up to 40 A. They are intended to provide protection against sustained overloads. All CBEs of the TS-Line use a thermo-bimetal to simulate the thermal behavior of the protected components, which could be conductors in wiring, motors, transformers etc. The snap-action type of bimetal opens the contact when the temperature of the bimetal has reached a certain threshold level. The circuit will then remain open unless the reset (or ON-) button is permanently depressed. In this case the snap-action contact will momentarily reclose until the bimetal has reached its trip-temperature again and effects the automatic opening operation. This behavior is termed “cycling trip-free”. The “cycling” indicates the momentary re-closings which do occur, the “trip-free” indicates that the opening operation of the contacts can not be prevented by pressing the ON or the RESET button. Every CBE of the TS-Line can well cope with overload currents up to 6 times the rated currents without any back-up assistance. If the fault current could be higher, CBEs require back-up protection. In many instances, this back-up protection is provided by the protective devices of the building installation. The TS-Line is designed for automatic interruption and non-automatic (manual) resetting only (R-Type CBEs). They utilize a reliable snap-action bimetal to achieve the automatic opening operation and quick connect terminals for easy connection. The TS-701 line has a threaded neck for panel mounting. The overall dimensions are slightly bigger, but the available ratings are considerably higher (up to 40 A). It consists of a series of low cost thermally operated CBEs available in three frame sizes for rated currents up to 40 A. They are intended to provide protection against sustained overloads. All CBEs of the TS-line use a thermo-bimetal to simulate the the

250 V (UL 1077), 125 V (CSA C22, 2), Single Pole, Circuit Breaker
The TS-Line consists of a series of low cost thermally operated CBEs available in three frame sizes for rated currents up to 40 A. They are intended to provide protection against sustained overloads. All CBEs of the TS-Line use a thermo-bimetal to simulate the thermal behavior of the protected components, which could be conductors in wiring, motors, transformers etc. The snap-action type of bimetal opens the contact when the temperature of the bimetal has reached a certain threshold level. The circuit will then remain open unless the reset (or ON-) button is permanently depressed. In this case the snap-action contact will momentarily reclose until the bimetal has reached its trip-temperature again and effects the automatic opening operation. This behavior is termed “cycling trip-free”. The “cycling” indicates the momentary re-closings which do occur, the “trip-free” indicates that the opening operation of the contacts can not be prevented by pressing the ON or the RESET button.
Every CBE of the TS-Line can well cope with overload currents up to 6 times the rated currents without any back-up assistance. If the fault current could be higher, CBEs require back-up protection. In many
instances, this back-up protection is provided by the protective devices of the building installation.
The TS-Line is designed for automatic interruption and non-automatic (manual) resetting only (R-Type CBEs). They utilize a reliable snap-action bimetal to achieve the automatic opening operation and quick connect terminals for easy connection.
The TS-701 line has a threaded neck for panel mounting. The overall dimensions are slightly bigger, but the available ratings are considerably higher (up to 40 A).
It consists of a series of low cost thermally operated CBEs available in three frame sizes for rated currents up to 40 A. They are intended to provide protection against sustained overloads. All CBEs of the TS-line use a thermo-bimetal to simulate the the

Supplier's Site
Circuit Breaker, Thermal, 1P, 250V, 5A; Product Range Schurter - 88K1258 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal, 1P, 250V, 5A; Product Range Schurter
88K1258
Circuit Breaker, Thermal, 1P, 250V, 5A; Product Range Schurter 88K1258
CIRCUIT BREAKER, THERMAL, 1P, 250V, 5A; Product Range:TS-701 Series; Current Rating:5A; No. of Poles:1 Pole; Voltage Rating VDC:50VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:Panel; Operating Voltage:250V; Voltage AC:250VRoHS Compliant: Yes

CIRCUIT BREAKER, THERMAL, 1P, 250V, 5A; Product Range:TS-701 Series; Current Rating:5A; No. of Poles:1 Pole; Voltage Rating VDC:50VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:Panel; Operating Voltage:250V; Voltage AC:250VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 486-2940-ND 70159924 88K1258
Product Name Circuit Breakers Circuit Breaker;Therm;Push;Cur-Rtg 5A;Panel;1 Pole;Quick Connect Snap;9.7x8.9mm Circuit Breaker, Thermal, 1P, 250V, 5A; Product Range Schurter
Rated Current 5 amps 5 amps 5 amps
Trip System Type Thermal Thermal
Mounting Style Plug-in
Manual Actuator Type Other; (Push to Reset) Other; (Push)
Approvals / Ratings CSA C22.2, UL1077
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 203-2-1-64-502-4-1-13-ND - DigiKey
Specs
Rated Current 5 amps
Features Trip Indicator
Mounting Style Plug-in
View Details
Circuit Breakers - 486-4542-ND - DigiKey
Specs
Rated Current 1.5 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
Motor Protection - 1216858 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Motor Circuit Protection
View Details