SCHURTER Inc Circuit Breakers TS-701-HT-12

Description
Circuit Breaker Thermal 12A 250V AC 50V DC Push to Reset Panel Mount
Request a Quote Datasheet
Description
Circuit Breaker Thermal 12A 250V AC 50V DC Push to Reset Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 486-2952-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
486-2952-ND
Circuit Breakers 486-2952-ND
Circuit Breaker Thermal 12A 250V AC 50V DC Push to Reset Panel Mount

Circuit Breaker Thermal 12A 250V AC 50V DC Push to Reset Panel Mount

Buy Now Datasheet
Circuit Breaker, Thermal, 1P, 250V, 12A; Product Range Schurter - 32C2224 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal, 1P, 250V, 12A; Product Range Schurter
32C2224
Circuit Breaker, Thermal, 1P, 250V, 12A; Product Range Schurter 32C2224
CIRCUIT BREAKER, THERMAL, 1P, 250V, 12A; Product Range:TS-701 Series; Current Rating:12A; No. of Poles:1 Pole; Voltage Rating VDC:50VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:Panel; Operating Voltage:250V RoHS Compliant: Yes

CIRCUIT BREAKER, THERMAL, 1P, 250V, 12A; Product Range:TS-701 Series; Current Rating:12A; No. of Poles:1 Pole; Voltage Rating VDC:50VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:Panel; Operating Voltage:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers
Product Number 486-2952-ND 32C2224
Product Name Circuit Breakers Circuit Breaker, Thermal, 1P, 250V, 12A; Product Range Schurter
Rated Current 12 amps 12 amps
Trip System Type Thermal
Mounting Style Plug-in
Manual Actuator Type Other; (Push to Reset)
Approvals / Ratings CSA C22.2, UL1077
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breaker - 82910161 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 10 amps
Approvals / Ratings CE
View Details
Circuit Breakers - A-0701C -  - VICFUSE
Specs
Rated AC Voltage 125 to 250 volts
Rated DC Voltage 50 volts
Rated Current 2 to 50 amps
View Details
Circuit Breakers - 6-1393250-1 - TE Connectivity
Specs
Rated Current 0.5000 amps
Rated Breaking Capacity 1000 amps
Trip System Type Thermal
View Details
2 suppliers