SCHURTER Inc Tmt12-211S-3-Tzz02 Schurter TMT12-211S-3-TZZ02

Description
TMT12-211S-3-TZZ02
Description
TMT12-211S-3-TZZ02
Datasheet
Datasheet Summary
Powered by GS/AI

The TMT12-211S-3-TZZ02 is a single pole thermal-magnetically operated circuit breaker designed for equipment protection. It features a compact size and is suitable for overload and short circuit protection, primarily in sensitive instruments. The device has a maximum breaking capacity of 200 A at 240 V AC and 400 A at 28 V DC, making it unsuitable for line protection in higher current scenarios. This circuit breaker offers both threaded neck and flange mounting options, with choices for actuation types including reset and manual ON/OFF. It includes features such as a trip-free mechanism, which ensures that contacts open during overloads even if the reset button is held down. The device is available with fast and slow magnetic tripping characteristics, and it can be equipped with auxiliary contacts and shunt terminals. The TMT12-211S-3-TZZ02 is rated for ambient temperatures from -5°C to +60°C and has a dielectric strength of 4000 V. It is compliant with various international standards, including UL, CSA, and VDE, ensuring its reliability and safety in various applications. The circuit breaker is also resistant to shock and vibration, making it suitable for demanding environments.

Datasheet Summary
Powered by GS/AI

The TMT12-211S-3-TZZ02 is a single pole thermal-magnetically operated circuit breaker designed for equipment protection. It features a compact size and is suitable for overload and short circuit protection, primarily in sensitive instruments. The device has a maximum breaking capacity of 200 A at 240 V AC and 400 A at 28 V DC, making it unsuitable for line protection in higher current scenarios. This circuit breaker offers both threaded neck and flange mounting options, with choices for actuation types including reset and manual ON/OFF. It includes features such as a trip-free mechanism, which ensures that contacts open during overloads even if the reset button is held down. The device is available with fast and slow magnetic tripping characteristics, and it can be equipped with auxiliary contacts and shunt terminals. The TMT12-211S-3-TZZ02 is rated for ambient temperatures from -5°C to +60°C and has a dielectric strength of 4000 V. It is compliant with various international standards, including UL, CSA, and VDE, ensuring its reliability and safety in various applications. The circuit breaker is also resistant to shock and vibration, making it suitable for demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Tmt12-211S-3-Tzz02 Schurter - 32C2189 - Newark, An Avnet Company
Chicago, IL, United States
Tmt12-211S-3-Tzz02 Schurter
32C2189
Tmt12-211S-3-Tzz02 Schurter 32C2189
TMT12-211S-3-TZZ02

TMT12-211S-3-TZZ02

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 32C2189
Product Name Tmt12-211S-3-Tzz02 Schurter
Unlock Full Specs
to access all available technical data

Similar Products

Varistors - 1702853 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Standards and Certifications RoHS
View Details
Ultra low capacitance quadruple rail-to-rail ESD protection - PRTR5V0U4D-QH - Nexperia B.V.
Specs
Device Type ESD Suppressor
Mounting / Packaging SOT457 SOT457
Standards and Certifications RoHS
View Details