The TM12-221 is a 1-pole thermal-magnetic circuit breaker with a threaded neck, manual ON/OFF actuation, and quick connect terminals measuring 6.3 x 0.8 mm. It is rated for AC voltages up to 240 V and DC voltages up to 28 V, with a rated current range of 0.05 to 15 A. The device supports tripping characteristics for fast or slow response, has a short circuit capacity of 1 kA at AC 240 V and 400 A at DC 28 V, and operates within a temperature range of -5 °C to 60 °C. It meets IEC 60934, UL 1077, and GB 17701 standards, with IP40 protection at the front side. The part weighs approximately 10 g and has a maximum mounting torque of 1.5 Nm.
Description
Unique Selling Proposition
Applications
| SCHURTER Inc | |
|---|---|
| Product Category | Circuit Breakers |
| Product Number | TM12-221 |
| Product Name | Circuit Breaker for Equipment thermal-magnetic, Threaded neck type, Manual ON/OFF, Quick connect terminals |
| Rated AC Voltage | 240 volts |
| Rated DC Voltage | 28 volts |
| Rated Current | 0.0500 to 15 amps |
| Trip System Type | Thermal Magnetic |