The TM12-121 is a 1-pole, thermal-magnetic circuit breaker for equipment, featuring a flange mount, manual ON/OFF actuation, and quick connect terminals measuring 6.3 x 0.8 mm. It operates at AC 240 V and DC 28 V, with a rated current range of 0.05 to 15 A. The device has a short circuit capacity of 1 kA AC at 240 V and 400 A DC at 28 V, meets IP40 protection, and withstands vibration up to 10 G from 60 to 500 Hz and shock up to 100 G / 6 ms. It supports 5000 switching cycles at 2 × Ir and complies with IEC 60934, UL 1077, and GB 17701. Certifications include VDE, UL, CSA, and CCC, with RoHS, REACH, China RoHS, CE, and UKCA compliance. Weight is approximately 10 g.
Description
Unique Selling Proposition
Applications
| SCHURTER Inc | |
|---|---|
| Product Category | Circuit Breakers |
| Product Number | TM12-121 |
| Product Name | Circuit Breaker for Equipment thermal-magnetic, Flange type, Manual ON/OFF, Quick connect terminals |
| Rated AC Voltage | 240 volts |
| Rated DC Voltage | 28 volts |
| Rated Current | 0.0500 to 15 amps |
| Trip System Type | Thermal Magnetic |