SCHURTER Inc Circuit Breaker, Thermal, 1P, 240V, 15A; Product Range Schurter TA45-ABTWF150C0

Description
CIRCUIT BREAKER, THERMAL, 1P, 240V, 15A; Product Range:TA45 Series; Current Rating:15A; No. of Poles:1 Pole; Voltage Rating VDC:60VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Panel; Operating Voltage:240V; Voltage AC:250VRoHS Compliant: Yes
Datasheet
Description
CIRCUIT BREAKER, THERMAL, 1P, 240V, 15A; Product Range:TA45 Series; Current Rating:15A; No. of Poles:1 Pole; Voltage Rating VDC:60VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Panel; Operating Voltage:240V; Voltage AC:250VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Thermal, 1P, 240V, 15A; Product Range Schurter - 84K0171 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal, 1P, 240V, 15A; Product Range Schurter
84K0171
Circuit Breaker, Thermal, 1P, 240V, 15A; Product Range Schurter 84K0171
CIRCUIT BREAKER, THERMAL, 1P, 240V, 15A; Product Range:TA45 Series; Current Rating:15A; No. of Poles:1 Pole; Voltage Rating VDC:60VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Panel; Operating Voltage:240V; Voltage AC:250VRoHS Compliant: Yes

CIRCUIT BREAKER, THERMAL, 1P, 240V, 15A; Product Range:TA45 Series; Current Rating:15A; No. of Poles:1 Pole; Voltage Rating VDC:60VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Panel; Operating Voltage:240V; Voltage AC:250VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 84K0171
Product Name Circuit Breaker, Thermal, 1P, 240V, 15A; Product Range Schurter
Rated AC Voltage 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Distribution Boards - 117699 - RS Components, Ltd.
Specs
Rated Current 75 amps
View Details
Circuit Breakers - Q512-ND - DigiKey
Qualtek Electronics Corp.
Specs
Rated Current 3 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
Circuit Breakers - 486-4410.0030-ND - DigiKey
Specs
Rated Current 1 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details