SCHURTER Inc Circuit Breaker, Thermal, 1P, 240V, 20A; Product Range Schurter TA45-ABTBL200C0

Description
CIRCUIT BREAKER, THERMAL, 1P, 240V, 20A; Product Range:TA45 Series; Current Rating:20A; No. of Poles:1 Pole; Voltage Rating VDC:60VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Panel RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BREAKER, THERMAL, 1P, 240V, 20A; Product Range:TA45 Series; Current Rating:20A; No. of Poles:1 Pole; Voltage Rating VDC:60VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Panel RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Thermal, 1P, 240V, 20A; Product Range Schurter - 91F6163 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal, 1P, 240V, 20A; Product Range Schurter
91F6163
Circuit Breaker, Thermal, 1P, 240V, 20A; Product Range Schurter 91F6163
CIRCUIT BREAKER, THERMAL, 1P, 240V, 20A; Product Range:TA45 Series; Current Rating:20A; No. of Poles:1 Pole; Voltage Rating VDC:60VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Panel RoHS Compliant: Yes

CIRCUIT BREAKER, THERMAL, 1P, 240V, 20A; Product Range:TA45 Series; Current Rating:20A; No. of Poles:1 Pole; Voltage Rating VDC:60VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Panel RoHS Compliant: Yes

Supplier's Site Datasheet
Panel Mount Circuit Breaker - 21744777 - Radwell International
Willingboro, NJ, United States
Panel Mount Circuit Breaker
21744777
Panel Mount Circuit Breaker 21744777
CIRCUIT BREAKER, FOR EQUIPMENT THERMAL, PART NO.: 4430.21155, TYPE: TA45, 1 POLE, 240 VAC/VDC, 60V, 20 AMP, BLACK FRONT BEZEL, BLACK ROCKER W/O ILLUMINATION, PRINTED WHITE MARKING, ON/OFF SWITCH, W/O RELEASE OR MECHANICAL LOCK-OUT LATCH, 4 CONTACTS. FREE 2 YEAR RADWELL WARRANTY

CIRCUIT BREAKER, FOR EQUIPMENT THERMAL, PART NO.: 4430.21155, TYPE: TA45, 1 POLE, 240 VAC/VDC, 60V, 20 AMP, BLACK FRONT BEZEL, BLACK ROCKER W/O ILLUMINATION, PRINTED WHITE MARKING, ON/OFF SWITCH, W/O RELEASE OR MECHANICAL LOCK-OUT LATCH, 4 CONTACTS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Circuit Breakers Circuit Breakers
Product Number 91F6163 21744777
Product Name Circuit Breaker, Thermal, 1P, 240V, 20A; Product Range Schurter Panel Mount Circuit Breaker
Rated AC Voltage 240 volts 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

RCCBs - 1444890 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rated AC Voltage 230 volts
Rated Current 63 amps
Number of Poles 4
View Details
Circuit Breakers - 486-5445-ND - DigiKey
Specs
Rated Current 15 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
Circuit Breakers - 2946-787-3861/000-1000-ND - DigiKey
Specs
Rated Current 20 amps
Features Trip Indicator
Mounting Style Din Rail Mounted
View Details