SCHURTER Inc Circuit Breaker, Thermal, 1P, 240V, 5A; Product Range Schurter TA45-ABTBL050C0

Description
CIRCUIT BREAKER, THERMAL, 1P, 240V, 5A; Product Range:TA45 Series; Current Rating:5A; No. of Poles:1 Pole; Voltage Rating VDC:60VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Panel RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BREAKER, THERMAL, 1P, 240V, 5A; Product Range:TA45 Series; Current Rating:5A; No. of Poles:1 Pole; Voltage Rating VDC:60VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Panel RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Thermal, 1P, 240V, 5A; Product Range Schurter - 91F6160 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal, 1P, 240V, 5A; Product Range Schurter
91F6160
Circuit Breaker, Thermal, 1P, 240V, 5A; Product Range Schurter 91F6160
CIRCUIT BREAKER, THERMAL, 1P, 240V, 5A; Product Range:TA45 Series; Current Rating:5A; No. of Poles:1 Pole; Voltage Rating VDC:60VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Panel RoHS Compliant: Yes

CIRCUIT BREAKER, THERMAL, 1P, 240V, 5A; Product Range:TA45 Series; Current Rating:5A; No. of Poles:1 Pole; Voltage Rating VDC:60VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Panel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 91F6160
Product Name Circuit Breaker, Thermal, 1P, 240V, 5A; Product Range Schurter
Rated AC Voltage 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

QLB Series Thermal Circuit Breaker, 7A - QLB-073-11B3N-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 7 amps
Trip System Type Thermal
View Details
2 suppliers
Circuit Breakers & Accessories - 1DU2M - Powell Electronics, Inc.
Specs
Rated Current 2 amps
View Details
Electronic circuit breaker - 787-1668/106-000 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
3 suppliers