SCHURTER Inc Circuit Breaker, Thermal, 2P, 240V, 15A; Product Range Schurter TA45-ABDBL150C0

Description
CIRCUIT BREAKER, THERMAL, 2P, 240V, 15A; Product Range:TA45 Series; Current Rating:15A; No. of Poles:2 Pole; Voltage Rating VDC:60VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Panel RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BREAKER, THERMAL, 2P, 240V, 15A; Product Range:TA45 Series; Current Rating:15A; No. of Poles:2 Pole; Voltage Rating VDC:60VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Panel RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Thermal, 2P, 240V, 15A; Product Range Schurter - 32C0523 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal, 2P, 240V, 15A; Product Range Schurter
32C0523
Circuit Breaker, Thermal, 2P, 240V, 15A; Product Range Schurter 32C0523
CIRCUIT BREAKER, THERMAL, 2P, 240V, 15A; Product Range:TA45 Series; Current Rating:15A; No. of Poles:2 Pole; Voltage Rating VDC:60VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Panel RoHS Compliant: Yes

CIRCUIT BREAKER, THERMAL, 2P, 240V, 15A; Product Range:TA45 Series; Current Rating:15A; No. of Poles:2 Pole; Voltage Rating VDC:60VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Panel RoHS Compliant: Yes

Supplier's Site Datasheet
Panel Mount Circuit Breaker - 21744801 - Radwell International
Willingboro, NJ, United States
Panel Mount Circuit Breaker
21744801
Panel Mount Circuit Breaker 21744801
CIRCUIT BREAKER, THERMAL, 2P, 240V, 15A, PRODUCT RANGE:TA45 SERIES, CURRENT RATING:15A, NO. OF POLES:2 POLE, VOLTAGE RATING VDC:60VDC, VOLTAGE RATING VAC:240VAC, CIRCUIT BREAKER MOUNTING:PANEL ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

CIRCUIT BREAKER, THERMAL, 2P, 240V, 15A, PRODUCT RANGE:TA45 SERIES, CURRENT RATING:15A, NO. OF POLES:2 POLE, VOLTAGE RATING VDC:60VDC, VOLTAGE RATING VAC:240VAC, CIRCUIT BREAKER MOUNTING:PANEL ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Panel Mount Circuit Breaker -  - Radwell International
Willingboro, NJ, United States
Panel Mount Circuit Breaker
Panel Mount Circuit Breaker
SCHURTER Circuit Breaker TA45-ABDBL150C0

SCHURTER Circuit Breaker TA45-ABDBL150C0

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International Radwell International
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 32C0523 21744801
Product Name Circuit Breaker, Thermal, 2P, 240V, 15A; Product Range Schurter Panel Mount Circuit Breaker Panel Mount Circuit Breaker
Rated AC Voltage 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 486-3051-ND - DigiKey
Specs
Rated Current 6 amps
Trip System Type Thermal
Manual Actuator Type Other; (Push to Reset)
View Details
2 suppliers
Single Pole C-Trip Supplementary Circuit Breakers - 1C63UR - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 63 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers
Circuit Breakers - 209-3-27718-13-ND - DigiKey
Specs
Trip System Type Magnetic Hydraulic
Features Trip Indicator
Mounting Style Plug-in
View Details