SCHURTER Inc Circuit Breaker, Thermal, 2P, 250V, 10A; Product Range Schurter TA45-ABDBL100C0

Description
CIRCUIT BREAKER, THERMAL, 2P, 250V, 10A; Product Range:TA45 Series; Current Rating:10A; No. of Poles:2 Pole; Voltage Rating VDC:-; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:Panel RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BREAKER, THERMAL, 2P, 250V, 10A; Product Range:TA45 Series; Current Rating:10A; No. of Poles:2 Pole; Voltage Rating VDC:-; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:Panel RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Thermal, 2P, 250V, 10A; Product Range Schurter - 32C0520 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal, 2P, 250V, 10A; Product Range Schurter
32C0520
Circuit Breaker, Thermal, 2P, 250V, 10A; Product Range Schurter 32C0520
CIRCUIT BREAKER, THERMAL, 2P, 250V, 10A; Product Range:TA45 Series; Current Rating:10A; No. of Poles:2 Pole; Voltage Rating VDC:-; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:Panel RoHS Compliant: Yes

CIRCUIT BREAKER, THERMAL, 2P, 250V, 10A; Product Range:TA45 Series; Current Rating:10A; No. of Poles:2 Pole; Voltage Rating VDC:-; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:Panel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 32C0520
Product Name Circuit Breaker, Thermal, 2P, 250V, 10A; Product Range Schurter
Rated AC Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

140G 125A H Frame Molded Case Ckt-BKR - 140G-H15I3-D12 - Allen-Bradley / Rockwell Automation
Specs
Number of Poles 3
Features Molded Case Circuit Breaker
View Details
QMB Series Thermal Circuit Breaker, 12A - QMB-123-11C3N-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 12 amps
Trip System Type Thermal
View Details
2 suppliers
Circuit Breakers - 209-3-2599-321-ND - DigiKey
Specs
Approvals / Ratings RoHS Compliant
View Details