SCHURTER Inc Circuit Breaker for Equipment thermal, 2 pole, Rocker actuation TA45 2 pole Rocker

Description
Description Thermal circuit breaker 1 or 2 pole thermal overload protection Positively trip-free release High configurability Rocker non-illuminated or illuminated Snap-in version Quick connect terminal 6.3 x 0.8 mm or screw clamp terminal M3.5 x 6 mm (lineside P1, P2) Applications Power tools Industrial appliances Power supplies Equipment for construction Cleaning equipment
Request a Quote
Description
Description Thermal circuit breaker 1 or 2 pole thermal overload protection Positively trip-free release High configurability Rocker non-illuminated or illuminated Snap-in version Quick connect terminal 6.3 x 0.8 mm or screw clamp terminal M3.5 x 6 mm (lineside P1, P2) Applications Power tools Industrial appliances Power supplies Equipment for construction Cleaning equipment
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TA45 2 pole Rocker is a thermal circuit breaker for equipment overload protection with rocker actuation and snap-in mounting. It uses quick connect terminals (6.3 × 0.8 mm) or screw clamp terminals (M3.5 × 6 mm), measures 48 mm × 23.7 mm × 44.1 mm, and weighs 30-50 g. It operates at up to 240 VAC and 60 VDC with a current range of 0.05-20 A. Short-circuit capacity is 1 kA at 4 × Ir (AC) or 120 A (DC), and it meets IP40 (IP54 with cover) protection. Dielectric strength is 4 kVAC, insulation resistance exceeds 100 MΩ at 500 VDC, and mechanical life is 50,000 cycles. It complies with IEC 60934, UL 1077, CSA C22.2 No. 235, and GB 17701, and operates from -10 °C to 55 °C.

Datasheet Summary
Powered by GS/AI

The TA45 2 pole Rocker is a thermal circuit breaker for equipment overload protection with rocker actuation and snap-in mounting. It uses quick connect terminals (6.3 × 0.8 mm) or screw clamp terminals (M3.5 × 6 mm), measures 48 mm × 23.7 mm × 44.1 mm, and weighs 30-50 g. It operates at up to 240 VAC and 60 VDC with a current range of 0.05-20 A. Short-circuit capacity is 1 kA at 4 × Ir (AC) or 120 A (DC), and it meets IP40 (IP54 with cover) protection. Dielectric strength is 4 kVAC, insulation resistance exceeds 100 MΩ at 500 VDC, and mechanical life is 50,000 cycles. It complies with IEC 60934, UL 1077, CSA C22.2 No. 235, and GB 17701, and operates from -10 °C to 55 °C.

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker for Equipment thermal, 2 pole, Rocker actuation - TA45 2 pole Rocker - SCHURTER Inc
Santa Rosa, CA, United States
Circuit Breaker for Equipment thermal, 2 pole, Rocker actuation
TA45 2 pole Rocker
Circuit Breaker for Equipment thermal, 2 pole, Rocker actuation TA45 2 pole Rocker
Description Thermal circuit breaker 1 or 2 pole thermal overload protection Positively trip-free release High configurability Rocker non-illuminated or illuminated Snap-in version Quick connect terminal 6.3 x 0.8 mm or screw clamp terminal M3.5 x 6 mm (lineside P1, P2) Applications Power tools Industrial appliances Power supplies Equipment for construction Cleaning equipment

Description

  • Thermal circuit breaker
  • 1 or 2 pole thermal overload protection
  • Positively trip-free release
  • High configurability
  • Rocker non-illuminated or illuminated
  • Snap-in version
  • Quick connect terminal 6.3 x 0.8 mm or screw clamp terminal M3.5 x 6 mm (lineside P1, P2)

Applications

  • Power tools
  • Industrial appliances
  • Power supplies
  • Equipment for construction
  • Cleaning equipment
Supplier's Site Datasheet

Technical Specifications

  SCHURTER Inc
Product Category Circuit Breakers
Product Number TA45 2 pole Rocker
Product Name Circuit Breaker for Equipment thermal, 2 pole, Rocker actuation
Rated AC Voltage 240 volts
Rated DC Voltage 60 volts
Rated Current 0.0500 to 20 amps
Trip System Type Thermal
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 486-5454-ND - DigiKey
Specs
Rated Current 30 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
Circuit Breakers - 486-3844-ND - DigiKey
Specs
Rated Current 0.5000 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
2 suppliers
Circuit Breakers - T11-818-7.5-ND - DigiKey
Specs
Rated Current 7.5 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
Circuit Breakers - 486-4400.0020-ND - DigiKey
Specs
Rated Current 1.2 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details