SCHURTER Inc Circuit Breaker for Equipment thermal, Rocker actuation, 3 poles TA35 Rocker 3Pole

Description
Description Thermal circuit breaker 3-pole Snap-in version Positively trip-free release Method of operation acc. to IEC: S-type Different rocker colours Wide current range Unique Selling Proposition 1-, 2- or 3-pole versions Finely graded rated currents High configurability (rocker colours, lettering, illumination) IP65 with optional cover Applications Power tools Medical and laboratory equipment Industrial appliances Equipment for construction Cleaning equipment Commercial and household kitchen appliances Industrial Power Industrial lighting arrays Other versions on request White front cover
Request a Quote Datasheet
Description
Description Thermal circuit breaker 3-pole Snap-in version Positively trip-free release Method of operation acc. to IEC: S-type Different rocker colours Wide current range Unique Selling Proposition 1-, 2- or 3-pole versions Finely graded rated currents High configurability (rocker colours, lettering, illumination) IP65 with optional cover Applications Power tools Medical and laboratory equipment Industrial appliances Equipment for construction Cleaning equipment Commercial and household kitchen appliances Industrial Power Industrial lighting arrays Other versions on request White front cover
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker for Equipment thermal, Rocker actuation, 3 poles - TA35 Rocker 3Pole - SCHURTER Inc
Santa Rosa, CA, United States
Circuit Breaker for Equipment thermal, Rocker actuation, 3 poles
TA35 Rocker 3Pole
Circuit Breaker for Equipment thermal, Rocker actuation, 3 poles TA35 Rocker 3Pole
Description Thermal circuit breaker 3-pole Snap-in version Positively trip-free release Method of operation acc. to IEC: S-type Different rocker colours Wide current range Unique Selling Proposition 1-, 2- or 3-pole versions Finely graded rated currents High configurability (rocker colours, lettering, illumination) IP65 with optional cover Applications Power tools Medical and laboratory equipment Industrial appliances Equipment for construction Cleaning equipment Commercial and household kitchen appliances Industrial Power Industrial lighting arrays Other versions on request White front cover

Description

  • Thermal circuit breaker
  • 3-pole
  • Snap-in version
  • Positively trip-free release
  • Method of operation acc. to IEC: S-type
  • Different rocker colours
  • Wide current range

Unique Selling Proposition

  • 1-, 2- or 3-pole versions
  • Finely graded rated currents
  • High configurability (rocker colours, lettering, illumination)
  • IP65 with optional cover

Applications

  • Power tools
  • Medical and laboratory equipment
  • Industrial appliances
  • Equipment for construction
  • Cleaning equipment
  • Commercial and household kitchen appliances
  • Industrial Power
  • Industrial lighting arrays

Other versions on request

  • White front cover
Supplier's Site Datasheet

Technical Specifications

  SCHURTER Inc
Product Category Circuit Breakers
Product Number TA35 Rocker 3Pole
Product Name Circuit Breaker for Equipment thermal, Rocker actuation, 3 poles
Rated AC Voltage 240 to 415 volts
Rated Current 0.0500 to 12 amps
Trip System Type Thermal
Number of Poles 3
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Breakers - 725667 - RS Components, Ltd.
Specs
Rated Current 16 amps
Trip System Type Thermal Magnetic; Thermal Magnetic
Number of Poles 2
View Details
2 suppliers
Circuit Breakers - TA45-A443H030C0-ND - DigiKey
Specs
Rated Current 3 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
Circuit Breakers - AS168X-CB1G010N-ND - DigiKey
Specs
Rated Current 1 amps
Trip System Type Thermal Magnetic
Mounting Style Din Rail Mounted
View Details