SCHURTER Inc Circuit Breaker, Thermal, 3P, 240V, 2.8A; Product Range Schurter TA35-CKDWFJ28C0

Description
CIRCUIT BREAKER, THERMAL, 3P, 240V, 2.8A; Product Range:TA35 Series; Current Rating:2.8A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Panel; Voltage AC:240V RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BREAKER, THERMAL, 3P, 240V, 2.8A; Product Range:TA35 Series; Current Rating:2.8A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Panel; Voltage AC:240V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Thermal, 3P, 240V, 2.8A; Product Range Schurter - 35M4255 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal, 3P, 240V, 2.8A; Product Range Schurter
35M4255
Circuit Breaker, Thermal, 3P, 240V, 2.8A; Product Range Schurter 35M4255
CIRCUIT BREAKER, THERMAL, 3P, 240V, 2.8A; Product Range:TA35 Series; Current Rating:2.8A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Panel; Voltage AC:240V RoHS Compliant: Yes

CIRCUIT BREAKER, THERMAL, 3P, 240V, 2.8A; Product Range:TA35 Series; Current Rating:2.8A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Panel; Voltage AC:240V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 35M4255
Product Name Circuit Breaker, Thermal, 3P, 240V, 2.8A; Product Range Schurter
Rated AC Voltage 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circuit-Breaker Combination Starter - 113-C43FBDE1F-44-3 - Allen-Bradley / Rockwell Automation
Specs
Rated Current 43 amps
View Details
QLB Series Thermal Circuit Breaker, 10A - QLB-103-00DNN-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 10 amps
Trip System Type Thermal
View Details
2 suppliers
Circuit Breaker - 82910080 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 15 amps
Approvals / Ratings CE
View Details