SCHURTER Inc Circuit Breaker, Thermal, 3P, 240V, 900Ma; Product Range Schurter TA35-CKDWFJ09C0

Description
CIRCUIT BREAKER, THERmAL, 3P, 240V, 900mA; Product Range:TA35 Series; Current Rating:900mA; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Panel; Voltage AC:240V RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BREAKER, THERmAL, 3P, 240V, 900mA; Product Range:TA35 Series; Current Rating:900mA; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Panel; Voltage AC:240V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Thermal, 3P, 240V, 900Ma; Product Range Schurter - 35M4272 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal, 3P, 240V, 900Ma; Product Range Schurter
35M4272
Circuit Breaker, Thermal, 3P, 240V, 900Ma; Product Range Schurter 35M4272
CIRCUIT BREAKER, THERmAL, 3P, 240V, 900mA; Product Range:TA35 Series; Current Rating:900mA; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Panel; Voltage AC:240V RoHS Compliant: Yes

CIRCUIT BREAKER, THERmAL, 3P, 240V, 900mA; Product Range:TA35 Series; Current Rating:900mA; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Panel; Voltage AC:240V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 35M4272
Product Name Circuit Breaker, Thermal, 3P, 240V, 900Ma; Product Range Schurter
Rated AC Voltage 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Ckt Breaker, 1P, 2A, 250V; Product Range Wago - 38AK5988 - Newark, An Avnet Company
Specs
Rated AC Voltage 250 volts
Rated DC Voltage 65 volts
Rated Current 2 amps
View Details
Distribution Boards - 117231 - RS Components, Ltd.
Specs
Rated Current 63 amps
View Details
15A Push-to-Reset Single Pole Circuit Breaker - 51610080 - Interpower
Specs
Rated AC Voltage 240 volts
Rated Current 15 amps
Rated Breaking Capacity 15 amps
View Details
Circuit Breakers - 209-1-1-51-2-9-100-ND - DigiKey
Specs
Rated Current 100 amps
Trip System Type Magnetic Hydraulic
Mounting Style Din Rail Mounted
View Details