SCHURTER Inc Circuit Breaker, Thermal, 3P, 240V, 12A; Product Range Schurter TA35-CKDWF120C0

Description
CIRCUIT BREAKER, THERMAL, 3P, 240V, 12A; Product Range:TA35 Series; Current Rating:12A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Panel; Voltage AC:240V RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BREAKER, THERMAL, 3P, 240V, 12A; Product Range:TA35 Series; Current Rating:12A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Panel; Voltage AC:240V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Thermal, 3P, 240V, 12A; Product Range Schurter - 35M4246 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal, 3P, 240V, 12A; Product Range Schurter
35M4246
Circuit Breaker, Thermal, 3P, 240V, 12A; Product Range Schurter 35M4246
CIRCUIT BREAKER, THERMAL, 3P, 240V, 12A; Product Range:TA35 Series; Current Rating:12A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Panel; Voltage AC:240V RoHS Compliant: Yes

CIRCUIT BREAKER, THERMAL, 3P, 240V, 12A; Product Range:TA35 Series; Current Rating:12A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Panel; Voltage AC:240V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 35M4246
Product Name Circuit Breaker, Thermal, 3P, 240V, 12A; Product Range Schurter
Rated AC Voltage 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details
Thermal Breakers - 1229303 - RS Components, Ltd.
RS Components, Ltd.
Specs
Trip System Type Thermal Magnetic; Thermal Magnetic
Number of Poles 1
Text for Mounting Panel mount
View Details
Circuit Breakers - T11-211-1.3-424-ND - DigiKey
Specs
Rated Current 1.3 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
Circuit Breakers - 209-2-1-51-2-8-20-H-ND - DigiKey
Specs
Rated Current 20 amps
Trip System Type Magnetic Hydraulic
Mounting Style Din Rail Mounted
View Details