SCHURTER Inc Circuit Breaker, Thermal, 3P, 240V, 6A; Product Range Schurter TA35-CKDWF060C0

Description
CIRCUIT BREAKER, THERMAL, 3P, 240V, 6A; Product Range:TA35 Series; Current Rating:6A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Panel; Voltage AC:240V RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BREAKER, THERMAL, 3P, 240V, 6A; Product Range:TA35 Series; Current Rating:6A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Panel; Voltage AC:240V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Thermal, 3P, 240V, 6A; Product Range Schurter - 35M4308 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal, 3P, 240V, 6A; Product Range Schurter
35M4308
Circuit Breaker, Thermal, 3P, 240V, 6A; Product Range Schurter 35M4308
CIRCUIT BREAKER, THERMAL, 3P, 240V, 6A; Product Range:TA35 Series; Current Rating:6A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Panel; Voltage AC:240V RoHS Compliant: Yes

CIRCUIT BREAKER, THERMAL, 3P, 240V, 6A; Product Range:TA35 Series; Current Rating:6A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Panel; Voltage AC:240V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 35M4308
Product Name Circuit Breaker, Thermal, 3P, 240V, 6A; Product Range Schurter
Rated AC Voltage 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electronic circuit breaker - 787-860 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
2 suppliers
MCBs - 1444742 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rated AC Voltage 240 volts
Rated Current 16 amps
Rated Breaking Capacity 10000 amps
View Details
15 Amp 2 Pole Snap-in Circuit Breaker with Guard - 82910270 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 15 amps
Rated Breaking Capacity 15 amps
View Details
Circuit Breakers - 209-2-21760-1-ND - DigiKey
Specs
Approvals / Ratings RoHS Compliant
View Details