CIRCUIT BREAKER, THERMAL, 3P, 240V, 5A; Product Range:TA35 Series; Current Rating:5A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Panel; Voltage AC:240V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Circuit Breakers |
| Product Number | 35M4273 |
| Product Name | Circuit Breaker, Thermal, 3P, 240V, 5A; Product Range Schurter |
| Rated AC Voltage | 240 volts |