SCHURTER Inc Circuit Breaker, Thermal, 3P, 240V, 5A; Product Range Schurter TA35-CKDBF050C0

Description
CIRCUIT BREAKER, THERMAL, 3P, 240V, 5A; Product Range:TA35 Series; Current Rating:5A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Panel; Voltage AC:240V RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BREAKER, THERMAL, 3P, 240V, 5A; Product Range:TA35 Series; Current Rating:5A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Panel; Voltage AC:240V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Thermal, 3P, 240V, 5A; Product Range Schurter - 35M4292 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal, 3P, 240V, 5A; Product Range Schurter
35M4292
Circuit Breaker, Thermal, 3P, 240V, 5A; Product Range Schurter 35M4292
CIRCUIT BREAKER, THERMAL, 3P, 240V, 5A; Product Range:TA35 Series; Current Rating:5A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Panel; Voltage AC:240V RoHS Compliant: Yes

CIRCUIT BREAKER, THERMAL, 3P, 240V, 5A; Product Range:TA35 Series; Current Rating:5A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Panel; Voltage AC:240V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 35M4292
Product Name Circuit Breaker, Thermal, 3P, 240V, 5A; Product Range Schurter
Rated AC Voltage 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Distribution Boards - 117792 - RS Components, Ltd.
Specs
Rated Current 63 amps
View Details
Circuit Breakers - 486-3-128-213-ND - DigiKey
Specs
Rated Current 5 amps
Trip System Type Thermal
Features Trip Indicator
View Details
3 suppliers
AC Single Pole D-Trip Miniature Molded Case Circuit Breakers - 1D4UL - Altech Corp.
Specs
Rated AC Voltage 240 to 480 volts
Rated Current 4 amps
Trip System Type Thermal Magnetic
View Details
3 suppliers
Electronic circuit breaker - 787-1664/106-011 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers