SCHURTER Inc Circuit Breaker, Thermal, 1P, 240V, 900Ma; Product Range Schurter TA35-CFTWFJ09C0

Description
CIRCUIT BREAKER, THERmAL, 1P, 240V, 900mA; Product Range:TA35 Series; Current Rating:900mA; No. of Poles:1 Pole; Voltage Rating VDC:32VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Panel; Voltage AC:240V RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BREAKER, THERmAL, 1P, 240V, 900mA; Product Range:TA35 Series; Current Rating:900mA; No. of Poles:1 Pole; Voltage Rating VDC:32VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Panel; Voltage AC:240V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Thermal, 1P, 240V, 900Ma; Product Range Schurter - 35M4263 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal, 1P, 240V, 900Ma; Product Range Schurter
35M4263
Circuit Breaker, Thermal, 1P, 240V, 900Ma; Product Range Schurter 35M4263
CIRCUIT BREAKER, THERmAL, 1P, 240V, 900mA; Product Range:TA35 Series; Current Rating:900mA; No. of Poles:1 Pole; Voltage Rating VDC:32VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Panel; Voltage AC:240V RoHS Compliant: Yes

CIRCUIT BREAKER, THERmAL, 1P, 240V, 900mA; Product Range:TA35 Series; Current Rating:900mA; No. of Poles:1 Pole; Voltage Rating VDC:32VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Panel; Voltage AC:240V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 35M4263
Product Name Circuit Breaker, Thermal, 1P, 240V, 900Ma; Product Range Schurter
Rated AC Voltage 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC Single Pole C-Trip Miniature Molded Case Circuit Breakers - 1C6UL - Altech Corp.
Specs
Rated AC Voltage 240 to 480 volts
Rated Current 6 amps
Trip System Type Thermal Magnetic
View Details
4 suppliers
MCBs - 1444720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rated AC Voltage 400 volts
Rated Current 6 amps
Rated Breaking Capacity 10000 amps
View Details
Electronic circuit breaker - 787-1664/106-000 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers