SCHURTER Inc Circuit Breaker, Thermal, 1P, 240V, 13A; Product Range Schurter TA35-CFTWF130C0

Description
CIRCUIT BREAKER, THERMAL, 1P, 240V, 13A; Product Range:TA35 Series; Current Rating:13A; No. of Poles:1 Pole; Voltage Rating VDC:32VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Panel; Voltage AC:240V RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BREAKER, THERMAL, 1P, 240V, 13A; Product Range:TA35 Series; Current Rating:13A; No. of Poles:1 Pole; Voltage Rating VDC:32VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Panel; Voltage AC:240V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Thermal, 1P, 240V, 13A; Product Range Schurter - 35M4278 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal, 1P, 240V, 13A; Product Range Schurter
35M4278
Circuit Breaker, Thermal, 1P, 240V, 13A; Product Range Schurter 35M4278
CIRCUIT BREAKER, THERMAL, 1P, 240V, 13A; Product Range:TA35 Series; Current Rating:13A; No. of Poles:1 Pole; Voltage Rating VDC:32VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Panel; Voltage AC:240V RoHS Compliant: Yes

CIRCUIT BREAKER, THERMAL, 1P, 240V, 13A; Product Range:TA35 Series; Current Rating:13A; No. of Poles:1 Pole; Voltage Rating VDC:32VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Panel; Voltage AC:240V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 35M4278
Product Name Circuit Breaker, Thermal, 1P, 240V, 13A; Product Range Schurter
Rated AC Voltage 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

10A Push-to-Reset Single Pole Circuit Breaker - 51610070 - Interpower
Specs
Rated AC Voltage 240 volts
Rated Current 10 amps
Rated Breaking Capacity 10 amps
View Details
Circuit Breakers & Accessories - 1DU1M - Powell Electronics, Inc.
Specs
Rated Current 1 amps
View Details
Electronic circuit breaker - 787-2861/108-020 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
4 suppliers