SCHURTER Inc Circuit Breaker, Thermal, 1P, 240V, 3A; Product Range Schurter TA35-CFTWF030C0

Description
CIRCUIT BREAKER, THERMAL, 1P, 240V, 3A; Product Range:TA35 Series; Current Rating:3A; No. of Poles:1 Pole; Voltage Rating VDC:32VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Panel; Voltage AC:240V RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BREAKER, THERMAL, 1P, 240V, 3A; Product Range:TA35 Series; Current Rating:3A; No. of Poles:1 Pole; Voltage Rating VDC:32VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Panel; Voltage AC:240V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Thermal, 1P, 240V, 3A; Product Range Schurter - 35M4248 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal, 1P, 240V, 3A; Product Range Schurter
35M4248
Circuit Breaker, Thermal, 1P, 240V, 3A; Product Range Schurter 35M4248
CIRCUIT BREAKER, THERMAL, 1P, 240V, 3A; Product Range:TA35 Series; Current Rating:3A; No. of Poles:1 Pole; Voltage Rating VDC:32VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Panel; Voltage AC:240V RoHS Compliant: Yes

CIRCUIT BREAKER, THERMAL, 1P, 240V, 3A; Product Range:TA35 Series; Current Rating:3A; No. of Poles:1 Pole; Voltage Rating VDC:32VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Panel; Voltage AC:240V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 35M4248
Product Name Circuit Breaker, Thermal, 1P, 240V, 3A; Product Range Schurter
Rated AC Voltage 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Single Pole Supplementary C-Trip Circuit Breakers - 1CU30R - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 30 amps
Trip System Type Thermal Magnetic
View Details
3 suppliers
Circuit Breakers - 6-1393252-2 - TE Connectivity
Specs
Rated Current 5 amps
Rated Breaking Capacity 5000 amps
Trip System Type Magnetic
View Details
2 suppliers
Motor Protection - 1221348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Motor Circuit Protection
View Details