SCHURTER Inc Circuit Breaker, Thermal, 1P, 240V, 5A; Product Range Schurter TA35-CFTRF050C0

Description
CIRCUIT BREAKER, THERMAL, 1P, 240V, 5A; Product Range:TA35 Series; Current Rating:5A; No. of Poles:1 Pole; Voltage Rating VDC:32VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Panel; Voltage AC:240V RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BREAKER, THERMAL, 1P, 240V, 5A; Product Range:TA35 Series; Current Rating:5A; No. of Poles:1 Pole; Voltage Rating VDC:32VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Panel; Voltage AC:240V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Thermal, 1P, 240V, 5A; Product Range Schurter - 35M4235 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal, 1P, 240V, 5A; Product Range Schurter
35M4235
Circuit Breaker, Thermal, 1P, 240V, 5A; Product Range Schurter 35M4235
CIRCUIT BREAKER, THERMAL, 1P, 240V, 5A; Product Range:TA35 Series; Current Rating:5A; No. of Poles:1 Pole; Voltage Rating VDC:32VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Panel; Voltage AC:240V RoHS Compliant: Yes

CIRCUIT BREAKER, THERMAL, 1P, 240V, 5A; Product Range:TA35 Series; Current Rating:5A; No. of Poles:1 Pole; Voltage Rating VDC:32VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Panel; Voltage AC:240V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 35M4235
Product Name Circuit Breaker, Thermal, 1P, 240V, 5A; Product Range Schurter
Rated AC Voltage 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Single Pole D-Trip Supplementary Circuit Breakers - 1D16UR - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 16 amps
Trip System Type Thermal Magnetic
View Details
3 suppliers
Circuit Breakers - 209-1-1-53-1-7-40-V-ND - DigiKey
Specs
Rated Current 40 amps
Trip System Type Magnetic Hydraulic
Mounting Style Plug-in
View Details
Thermal Breakers - 1737871 - RS Components, Ltd.
Specs
Rated Current 15 amps
Number of Poles 1
View Details
2 suppliers