CIRCUIT BREAKER, THERMAL, 1P, 240V, 4A; Product Range:TA35 Series; Current Rating:4A; No. of Poles:1 Pole; Voltage Rating VDC:32VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Panel; Voltage AC:240V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Circuit Breakers |
| Product Number | 35M4233 |
| Product Name | Circuit Breaker, Thermal, 1P, 240V, 4A; Product Range Schurter |
| Rated AC Voltage | 240 volts |