SCHURTER Inc Circuit Breaker, Thermal, 2P, 240V, 6A; Product Range Schurter TA35-CBTXK060C0

Description
CIRCUIT BREAKER, THERMAL, 2P, 240V, 6A; Product Range:TA35 Series; Current Rating:6A; No. of Poles:2 Pole; Voltage Rating VDC:60VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Panel; Voltage AC:240V RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BREAKER, THERMAL, 2P, 240V, 6A; Product Range:TA35 Series; Current Rating:6A; No. of Poles:2 Pole; Voltage Rating VDC:60VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Panel; Voltage AC:240V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Thermal, 2P, 240V, 6A; Product Range Schurter - 35M4260 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal, 2P, 240V, 6A; Product Range Schurter
35M4260
Circuit Breaker, Thermal, 2P, 240V, 6A; Product Range Schurter 35M4260
CIRCUIT BREAKER, THERMAL, 2P, 240V, 6A; Product Range:TA35 Series; Current Rating:6A; No. of Poles:2 Pole; Voltage Rating VDC:60VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Panel; Voltage AC:240V RoHS Compliant: Yes

CIRCUIT BREAKER, THERMAL, 2P, 240V, 6A; Product Range:TA35 Series; Current Rating:6A; No. of Poles:2 Pole; Voltage Rating VDC:60VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Panel; Voltage AC:240V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 35M4260
Product Name Circuit Breaker, Thermal, 2P, 240V, 6A; Product Range Schurter
Rated AC Voltage 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 209-2-1-53-2-8-40-ND - DigiKey
Specs
Rated Current 40 amps
Trip System Type Magnetic Hydraulic
Mounting Style Din Rail Mounted
View Details
Thermal Breakers - 2845782 - RS Components, Ltd.
Specs
Trip System Type Thermal; Thermal
Number of Poles 1
View Details
2 suppliers