SCHURTER Inc Circuit Breaker, Thermal, 2P, 240V, 10A; Product Range Schurter TA35-CBTBL100C0

Description
CIRCUIT BREAKER, THERMAL, 2P, 240V, 10A; Product Range:TA35 Series; Current Rating:10A; No. of Poles:2 Pole; Voltage Rating VDC:60VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Panel; Voltage AC:240V RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BREAKER, THERMAL, 2P, 240V, 10A; Product Range:TA35 Series; Current Rating:10A; No. of Poles:2 Pole; Voltage Rating VDC:60VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Panel; Voltage AC:240V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Thermal, 2P, 240V, 10A; Product Range Schurter - 35M4241 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal, 2P, 240V, 10A; Product Range Schurter
35M4241
Circuit Breaker, Thermal, 2P, 240V, 10A; Product Range Schurter 35M4241
CIRCUIT BREAKER, THERMAL, 2P, 240V, 10A; Product Range:TA35 Series; Current Rating:10A; No. of Poles:2 Pole; Voltage Rating VDC:60VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Panel; Voltage AC:240V RoHS Compliant: Yes

CIRCUIT BREAKER, THERMAL, 2P, 240V, 10A; Product Range:TA35 Series; Current Rating:10A; No. of Poles:2 Pole; Voltage Rating VDC:60VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Panel; Voltage AC:240V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 35M4241
Product Name Circuit Breaker, Thermal, 2P, 240V, 10A; Product Range Schurter
Rated AC Voltage 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - A-0701C -  - VICFUSE
Specs
Rated AC Voltage 125 to 250 volts
Rated DC Voltage 50 volts
Rated Current 2 to 50 amps
View Details
Circuit Breakers - 486-2793-ND - DigiKey
Specs
Rated Current 25 amps
Trip System Type Thermal Magnetic
Mounting Style Din Rail Mounted
View Details
QLB Series Thermal Circuit Breaker, 15A - QLB-153-00DNN-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 15 amps
Trip System Type Thermal
View Details
2 suppliers
Din Rail Mount Circuit Breaker - 32273926 - Radwell International
Specs
Rated AC Voltage 415 volts
Rated Current 4 amps
Number of Poles 1
View Details