SCHURTER Inc Circuit Breaker, Thermal, 2P, 240V, 8A; Product Range Schurter TA35-CBDWM080C0

Description
CIRCUIT BREAKER, THERMAL, 2P, 240V, 8A; Product Range:TA35 Series; Current Rating:8A; No. of Poles:2 Pole; Voltage Rating VDC:60VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Panel; Voltage AC:240V RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BREAKER, THERMAL, 2P, 240V, 8A; Product Range:TA35 Series; Current Rating:8A; No. of Poles:2 Pole; Voltage Rating VDC:60VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Panel; Voltage AC:240V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Thermal, 2P, 240V, 8A; Product Range Schurter - 35M4303 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal, 2P, 240V, 8A; Product Range Schurter
35M4303
Circuit Breaker, Thermal, 2P, 240V, 8A; Product Range Schurter 35M4303
CIRCUIT BREAKER, THERMAL, 2P, 240V, 8A; Product Range:TA35 Series; Current Rating:8A; No. of Poles:2 Pole; Voltage Rating VDC:60VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Panel; Voltage AC:240V RoHS Compliant: Yes

CIRCUIT BREAKER, THERMAL, 2P, 240V, 8A; Product Range:TA35 Series; Current Rating:8A; No. of Poles:2 Pole; Voltage Rating VDC:60VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Panel; Voltage AC:240V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 35M4303
Product Name Circuit Breaker, Thermal, 2P, 240V, 8A; Product Range Schurter
Rated AC Voltage 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers & Accessories - 1CU13M - Powell Electronics, Inc.
Specs
Rated Current 13 amps
View Details
2 suppliers
Circuit Breakers - 486-2312-ND - DigiKey
Specs
Rated Current 10 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
2 suppliers