SCHURTER Inc Circuit Breaker, Thermal, 2P, 240V, 2.8A; Product Range Schurter TA35-CBDWFJ28C0

Description
CIRCUIT BREAKER, THERMAL, 2P, 240V, 2.8A; Product Range:TA35 Series; Current Rating:2.8A; No. of Poles:2 Pole; Voltage Rating VDC:60VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Panel; Voltage AC:240V RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BREAKER, THERMAL, 2P, 240V, 2.8A; Product Range:TA35 Series; Current Rating:2.8A; No. of Poles:2 Pole; Voltage Rating VDC:60VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Panel; Voltage AC:240V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Thermal, 2P, 240V, 2.8A; Product Range Schurter - 35M4252 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal, 2P, 240V, 2.8A; Product Range Schurter
35M4252
Circuit Breaker, Thermal, 2P, 240V, 2.8A; Product Range Schurter 35M4252
CIRCUIT BREAKER, THERMAL, 2P, 240V, 2.8A; Product Range:TA35 Series; Current Rating:2.8A; No. of Poles:2 Pole; Voltage Rating VDC:60VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Panel; Voltage AC:240V RoHS Compliant: Yes

CIRCUIT BREAKER, THERMAL, 2P, 240V, 2.8A; Product Range:TA35 Series; Current Rating:2.8A; No. of Poles:2 Pole; Voltage Rating VDC:60VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Panel; Voltage AC:240V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 35M4252
Product Name Circuit Breaker, Thermal, 2P, 240V, 2.8A; Product Range Schurter
Rated AC Voltage 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor Protection - 1220734 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Motor Circuit Protection
View Details
Circuit Breaker; 30 A; 277 VAC; 3 pole;Thermal Magnetic; DIN Rail Mount; 50 Hz - 70160406 - Allied Electronics, Inc.
Specs
Rated AC Voltage 480 volts
Rated Current 30 amps
Trip System Type Thermal Magnetic
View Details
Manual Motor Single Pole Controllers Circuit Breakers - 1G13UM - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated DC Voltage 24 to 48 volts
Rated Current 13 amps
View Details
2 suppliers
Circuit Breakers - 2946-787-3861/000-2000-ND - DigiKey
Specs
Rated Current 20 amps
Features Trip Indicator
Mounting Style Din Rail Mounted
View Details