SCHURTER Inc Circuit Breaker, Thermal, 2P, 240V, 900Ma; Product Range Schurter TA35-CBDWFJ09C0

Description
CIRCUIT BREAKER, THERmAL, 2P, 240V, 900mA; Product Range:TA35 Series; Current Rating:900mA; No. of Poles:2 Pole; Voltage Rating VDC:60VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Panel; Voltage AC:240V RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BREAKER, THERmAL, 2P, 240V, 900mA; Product Range:TA35 Series; Current Rating:900mA; No. of Poles:2 Pole; Voltage Rating VDC:60VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Panel; Voltage AC:240V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Thermal, 2P, 240V, 900Ma; Product Range Schurter - 35M4267 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal, 2P, 240V, 900Ma; Product Range Schurter
35M4267
Circuit Breaker, Thermal, 2P, 240V, 900Ma; Product Range Schurter 35M4267
CIRCUIT BREAKER, THERmAL, 2P, 240V, 900mA; Product Range:TA35 Series; Current Rating:900mA; No. of Poles:2 Pole; Voltage Rating VDC:60VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Panel; Voltage AC:240V RoHS Compliant: Yes

CIRCUIT BREAKER, THERmAL, 2P, 240V, 900mA; Product Range:TA35 Series; Current Rating:900mA; No. of Poles:2 Pole; Voltage Rating VDC:60VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Panel; Voltage AC:240V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 35M4267
Product Name Circuit Breaker, Thermal, 2P, 240V, 900Ma; Product Range Schurter
Rated AC Voltage 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers & Accessories - 1BU1L - Powell Electronics, Inc.
Specs
Rated Current 1 amps
View Details
Circuit Breakers - 209-2-2718-5-ND - DigiKey
Specs
Approvals / Ratings RoHS Compliant
View Details
Circuit Breakers - T11-218-0.1/6.5-408-ND - DigiKey
Specs
Rated Current 6.5 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details