SCHURTER Inc Circuit Breaker, Thermal, 2P, 240V, 15A; Product Range Schurter TA35-CBDWF150C0

Description
CIRCUIT BREAKER, THERMAL, 2P, 240V, 15A; Product Range:TA35 Series; Current Rating:15A; No. of Poles:2 Pole; Voltage Rating VDC:60VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Panel RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BREAKER, THERMAL, 2P, 240V, 15A; Product Range:TA35 Series; Current Rating:15A; No. of Poles:2 Pole; Voltage Rating VDC:60VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Panel RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Thermal, 2P, 240V, 15A; Product Range Schurter - 35M4270 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal, 2P, 240V, 15A; Product Range Schurter
35M4270
Circuit Breaker, Thermal, 2P, 240V, 15A; Product Range Schurter 35M4270
CIRCUIT BREAKER, THERMAL, 2P, 240V, 15A; Product Range:TA35 Series; Current Rating:15A; No. of Poles:2 Pole; Voltage Rating VDC:60VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Panel RoHS Compliant: Yes

CIRCUIT BREAKER, THERMAL, 2P, 240V, 15A; Product Range:TA35 Series; Current Rating:15A; No. of Poles:2 Pole; Voltage Rating VDC:60VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Panel RoHS Compliant: Yes

Supplier's Site Datasheet
Panel Mount Circuit Breaker -  - Radwell International
Willingboro, NJ, United States
Panel Mount Circuit Breaker
Panel Mount Circuit Breaker
SCHURTER Circuit Breaker TA35-CBDWF150C0

SCHURTER Circuit Breaker TA35-CBDWF150C0

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Circuit Breakers Circuit Breakers
Product Number 35M4270
Product Name Circuit Breaker, Thermal, 2P, 240V, 15A; Product Range Schurter Panel Mount Circuit Breaker
Rated AC Voltage 240 volts
Unlock Full Specs
to access all available technical data