SCHURTER Inc Circuit Breaker, Thermal, 2P, 240V, 10A; Product Range Schurter TA35-CBDBL100C0

Description
CIRCUIT BREAKER, THERMAL, 2P, 240V, 10A; Product Range:TA35 Series; Current Rating:10A; No. of Poles:2 Pole; Voltage Rating VDC:60VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Panel; Voltage AC:240V RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BREAKER, THERMAL, 2P, 240V, 10A; Product Range:TA35 Series; Current Rating:10A; No. of Poles:2 Pole; Voltage Rating VDC:60VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Panel; Voltage AC:240V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Thermal, 2P, 240V, 10A; Product Range Schurter - 35M4291 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal, 2P, 240V, 10A; Product Range Schurter
35M4291
Circuit Breaker, Thermal, 2P, 240V, 10A; Product Range Schurter 35M4291
CIRCUIT BREAKER, THERMAL, 2P, 240V, 10A; Product Range:TA35 Series; Current Rating:10A; No. of Poles:2 Pole; Voltage Rating VDC:60VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Panel; Voltage AC:240V RoHS Compliant: Yes

CIRCUIT BREAKER, THERMAL, 2P, 240V, 10A; Product Range:TA35 Series; Current Rating:10A; No. of Poles:2 Pole; Voltage Rating VDC:60VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Panel; Voltage AC:240V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 35M4291
Product Name Circuit Breaker, Thermal, 2P, 240V, 10A; Product Range Schurter
Rated AC Voltage 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Distribution Boards - 117825 - RS Components, Ltd.
Specs
Rated Current 63 amps
View Details
Circuit Breakers - AS168X-CB2G350-A5-ND - DigiKey
Specs
Rated Current 35 amps
Trip System Type Thermal Magnetic
Mounting Style Din Rail Mounted
View Details
Circuit Breakers & Accessories - 1BU5M - Powell Electronics, Inc.
Specs
Rated Current 5 amps
View Details
Electronic circuit breaker - 787-1664/006-1054 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers